The 78M09T-TR-E, from ON Semiconductor, is a robust voltage regulator integrated circuit designed to deliver a fixed output voltage with high accuracy. This particular model is part of the 78xx series, which is well-known for providing stable and reliable voltage regulation in a wide array of electronic applications.
Key Features
- Output Voltage: The 78M09T-TR-E provides a steady output of 9V, which is suitable for circuits that require a consistent 9V power supply.
- Output Current: Capable of delivering up to 500mA of output current, it meets the needs of moderate power applications.
- Package Type: This component comes in a TO-220 package, known for its ease of mounting and good thermal performance.
- Thermal Shutdown: It includes thermal shutdown protection, which prevents damage to the device from excessive heat by shutting down the regulator if the internal temperature crosses a certain threshold.
- Short Circuit Protection: The built-in short-circuit protection feature ensures that the device and your application are safe in the event of a short circuit.
Applications
The 78M09T-TR-E is versatile and can be used in various applications that require a stable 9V power supply. It is commonly found in:
- Consumer Electronics
- Power Management Systems
- Embedded Systems
- Industrial Controls
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the 78M09T-TR-E is no exception. It is designed to meet the stringent requirements of industrial and consumer applications, ensuring a long operational life and consistent performance.
Environmental Compliance
The 78M09T-TR-E is compliant with environmental standards, reducing the ecological footprint of your products and adhering to international regulations.
With its robust design, comprehensive protection features, and ON Semiconductor's reputation for quality, the 78M09T-TR-E is an excellent choice for designers looking for a reliable 9V voltage regulator.