EN
  • EN
  • DE

LT1317BCS8#PBF

Part No LT1317BCS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BST SEPIC ADJ 0.71A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, SEPIC
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 1.5V
Maximum Input Voltage 12V
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 30V (Switch)
Output Current 710mA (Switch)
Frequency - Switching 620kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 143743-LT1317BCS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1317BCS8#PBF CAD Model

Description

The LT1317BCS8#PBF is a high-performance, micropower step-up DC/DC converter from Linear Technology, a brand known for its expertise in analog integrated circuits and power management solutions. This device is designed to provide a compact and efficient power conversion solution for battery-powered and low-power applications.

Key Features:

  • Wide Input Voltage Range: The LT1317BCS8#PBF operates with an input voltage range from 2.0V to 10V, making it versatile for various power sources including single-cell, multi-cell batteries, or regulated power supplies.
  • Adjustable Output Voltage: Users can set the output voltage from 2.5V to 16V to suit the needs of the application, providing flexibility in design.
  • High Efficiency: With efficiencies up to 88%, this converter minimizes power loss and heat generation, extending battery life in portable devices.
  • Low Quiescent Current: The device features a quiescent current of only 20µA, which is beneficial for battery-powered applications where power conservation is critical.
  • Low Shutdown Current: The shutdown current is less than 1µA, further conserving power when the device is not in active use.
  • Simple External Components: The LT1317BCS8#PBF requires only a single inductor, capacitors, and a diode to create a complete high-efficiency power converter, simplifying the design and reducing the bill of materials.
  • Small Package: It is available in an 8-lead SO package, which is suitable for space-constrained applications.

Applications:

The LT1317BCS8#PBF is ideal for a variety of applications, including but not limited to:

  • Portable Instruments
  • Medical Devices
  • Handheld Devices
  • GPS Receivers
  • Wireless Communication Devices
  • Power Backup Supplies

Conclusion:

The LT1317BCS8#PBF from Linear Technology is a robust and versatile step-up DC/DC converter that offers high efficiency, low power consumption, and a compact form factor. Its wide input voltage range and adjustable output voltage make it a flexible solution for a multitude of low-power applications, particularly where battery life and space are at a premium.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess