EN
  • EN
  • DE

MAX766CSA+

Part No MAX766CSA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BST INV 105MA 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Step-Up/Step-Down
Topology Buck-Boost
Output Type Adjustable (Fixed)
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) -1V (-15V)
Maximum Output Voltage -16V
Output Current 105mA
Frequency - Switching 300kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 133297-MAX766CSA+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX766CSA+ CAD Model

Description

Product Overview: MAX766CSA+ from Maxim Integrated

The MAX766CSA+ is a highly efficient, voltage-converting device manufactured by Maxim Integrated, a renowned leader in analog and mixed-signal engineering. This step-up DC-DC converter is designed to deliver a consistent and stable voltage supply, making it an ideal choice for a variety of electronic applications where voltage boosting is required.

Key Features

  • Adjustable Output Voltage: The MAX766CSA+ allows users to set the desired output voltage through external resistors, providing flexibility for different circuit requirements.
  • High Efficiency: With its integrated power MOSFET, the device offers high efficiency, which is critical for battery-powered applications to maximize battery life.
  • Wide Input Voltage Range: The device operates over a broad input voltage range, accommodating various power sources and ensuring consistent performance.
  • Low Quiescent Current: It features a low quiescent current, which is beneficial for reducing standby power consumption and improving energy efficiency.

Applications

The MAX766CSA+ is well-suited for a range of applications, including but not limited to:

  • Portable Devices
  • Battery-Powered Equipment
  • Power Backup Systems
  • Handheld Instruments

Technical Specifications

The technical specifications of the MAX766CSA+ include:

  • Package/Case: 8-SOIC
  • Output Type: Adjustable
  • Switching Frequency: Up to 300kHz
  • Operating Temperature: -40°C to +85°C

Quality and Reliability

Maxim Integrated is committed to delivering high-quality products. The MAX766CSA+ is rigorously tested to ensure it meets the stringent standards for reliability and performance that customers have come to expect from Maxim Integrated.

Ordering Information

The MAX766CSA+ is available for order, and interested parties can contact Maxim Integrated or authorized distributors for pricing and availability. For detailed product information and support, Maxim Integrated's customer service and technical support teams are readily available to assist.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3480 $61.7400
10+ $10.1317 $101.3170
16+ $9.8151 $157.0416
22+ $9.4985 $208.9670
28+ $9.1819 $257.0932
37+ $8.2320 $304.5840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess