EN
  • EN
  • DE

LT1339CSW#PBF

Part No LT1339CSW#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTLR BST/FWRD CONV 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating Up to 20V
Duty Cycle (Max) 90%
Synchronous Rectifier No
Clock Sync Yes
Control Features Current Limit, Enable, Phase Control, Soft Start
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 20-SOIC
Win Source Part Number 133308-LT1339CSW#PBF
Ultra Librarian 3D Model Ultra Librarian LT1339CSW#PBF CAD Model

Description

The LT1339CSW#PBF is a versatile and robust synchronous DC/DC controller designed for high power applications, brought to you by Linear Technology. It is engineered to drive N-channel MOSFETs in a synchronous rectified buck topology, effectively managing high power densities with efficiency and precision. This controller is ideal for a variety of demanding applications, including telecommunications, data communications, and industrial systems.

Key Features:

  • Wide Input Voltage Range: The LT1339CSW#PBF operates over a wide input voltage range, accommodating various supply voltages and ensuring compatibility with a broad array of power sources.
  • High Output Current: This controller is capable of handling high output currents, making it suitable for powering heavy loads without sacrificing performance.
  • Synchronous Operation: Its synchronous rectification offers higher efficiency compared to non-synchronous solutions, especially at higher load currents, reducing heat generation and improving system reliability.
  • Adjustable Switching Frequency: Users can adjust the switching frequency, allowing for optimization between efficiency and component size, which is crucial for design flexibility and meeting specific application requirements.
  • Current Mode Control: Current mode control provides excellent line and load transient response, as well as cycle-by-cycle current limiting for improved protection and performance under varying conditions.
  • Integrated Soft-Start: The built-in soft-start feature minimizes inrush current during startup, contributing to system stability and longevity.

Applications:

  • Telecommunications Infrastructure
  • Data Communication Systems
  • Industrial Power Supplies
  • High Power Density Modules

The LT1339CSW#PBF is packaged in a thermally efficient 20-lead SW package, ensuring reliable operation even in environments with limited airflow or high ambient temperatures. Its robust design and comprehensive feature set make it a smart choice for engineers looking to create high-performance power systems that can withstand the rigors of industrial and commercial use.

Whether you're designing a new power system or upgrading an existing one, the LT1339CSW#PBF synchronous DC/DC controller from Linear Technology offers the efficiency, reliability, and flexibility needed to meet your power management challenges.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.7444 $56.2332
7+ $15.3801 $107.6607
11+ $14.8994 $163.8934
14+ $14.4188 $201.8632
18+ $13.9382 $250.8876
25+ $12.4963 $312.4075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess