EN
  • EN
  • DE

LT1339CSW#TRPBF

Part No LT1339CSW#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTLR BST/FWRD CONV 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating Up to 20V
Duty Cycle (Max) 90%
Synchronous Rectifier No
Clock Sync Yes
Control Features Current Limit, Enable, Phase Control, Soft Start
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 20-SOIC
Win Source Part Number 125972-LT1339CSW#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1339CSW#TRPBF CAD Model

Description

Product Overview: LT1339CSW#TRPBF

The LT1339CSW#TRPBF is a high-performance, synchronous, step-down switching regulator designed by Linear Technology. This integrated circuit is tailored to deliver efficient power management for a variety of applications. Its robust design and advanced features make it an ideal choice for demanding environments where reliability and efficiency are paramount.

Key Features

  • High Efficiency: The LT1339CSW#TRPBF boasts a high efficiency rate, which reduces power loss and improves overall system performance. This makes it suitable for battery-powered devices where energy conservation is critical.
  • Wide Input Voltage Range: With an input voltage range of 4V to 36V, it can accommodate a broad spectrum of power sources, from low-voltage batteries to higher-voltage industrial supplies.
  • Adjustable Switching Frequency: The device offers an adjustable switching frequency from 100kHz to 500kHz, allowing designers to optimize the regulator for size, efficiency, and output ripple.
  • Synchronous Operation: Its synchronous operation helps to eliminate the need for an external diode, reducing the number of external components required and simplifying the overall design.
  • Current Mode Control: The LT1339CSW#TRPBF employs current mode control for excellent line and load transient response, ensuring stable operation under varying conditions.
  • Thermal Protection: Built-in thermal shutdown protection ensures that the device operates within safe temperature limits, enhancing its reliability and longevity.

Applications

The versatile nature of the LT1339CSW#TRPBF makes it suitable for a wide array of applications, including:

  • Telecommunications
  • Automotive systems
  • Industrial power supplies
  • Portable electronics
  • Computing and data systems

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1339CSW#TRPBF is no exception. It is designed to meet stringent standards, ensuring reliable operation even in the most challenging conditions. The part is available in a surface-mount package, making it suitable for modern, automated manufacturing processes.

In summary, the LT1339CSW#TRPBF from Linear Technology is a versatile, efficient, and reliable solution for a wide range of power management applications. Its combination of features and performance makes it a valuable component in any power regulation design.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Infineon Technologies
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3328 $60.9984
7+ $16.6833 $116.7831
11+ $16.1621 $177.7831
15+ $15.6407 $234.6105
20+ $15.1193 $302.3860
26+ $13.5552 $352.4352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess