EN
  • EN
  • DE

LT1339ISW#TRPBF

Part No LT1339ISW#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTLR BST/FWRD CONV 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating Up to 20V
Duty Cycle (Max) 90%
Synchronous Rectifier No
Clock Sync Yes
Control Features Current Limit, Enable, Phase Control, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-SOIC
Win Source Part Number 139610-LT1339ISW#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1339ISW#TRPBF CAD Model

Description

The LT1339ISW#TRPBF is a versatile and powerful DC/DC controller designed by Linear Technology, now part of Analog Devices, to cater to a broad range of power conversion applications. This high-performance integrated circuit is specifically engineered to drive N-channel MOSFETs in a synchronous rectified buck topology, thus ensuring efficient power conversion for systems that require a high current, high efficiency solution.

Operating at a voltage range of 4.5V to 36V, the LT1339ISW#TRPBF is capable of delivering output currents upwards of 20A, making it an ideal choice for computing systems, telecommunications, industrial controls, and automotive applications. Its high switching frequency, which can be programmed up to 200kHz, allows for a compact power supply design with small inductors and capacitors, thereby reducing the overall footprint and cost of the power supply.

The LT1339ISW#TRPBF boasts a range of features that enhance its performance and reliability. Its current mode control provides excellent line and load transient response. Additionally, the chip includes protection features such as foldback current limiting and thermal shutdown to safeguard the system under extreme conditions. The device also supports a soft-start feature to reduce inrush current during startup, which can be particularly beneficial in preventing system stress and prolonging the lifespan of the power supply.

This controller's packaging is in a 20-lead wide body small outline package (SW), which is suitable for surface mount technology (SMT) and is provided in tape and reel form (denoted by the #TRPBF suffix), ensuring compatibility with automated assembly processes. The LT1339ISW#TRPBF is designed for robustness and durability, with its industrial temperature range of -40°C to 85°C, making it reliable in various harsh environments.

In summary, the LT1339ISW#TRPBF from Linear Technology is a comprehensive solution for high-power DC/DC conversion that combines efficiency, flexibility, and reliability. It is a top choice for designers looking to create high-performance power systems that require a compact size, thermal protection, and high efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Infineon Technologies
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.9283 $65.7849
6+ $17.9925 $107.9550
9+ $17.4302 $156.8718
12+ $16.8680 $202.4160
16+ $16.3057 $260.8912
21+ $14.6189 $306.9969
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess