EN
  • EN
  • DE

MIC2182-3.3BM

Part No MIC2182-3.3BM
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 32 V
Frequency - Switching 300kHz
Duty Cycle (Max) 86%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SOIC
Win Source Part Number 121442-MIC2182-3.3BM
Ultra Librarian 3D Model Ultra Librarian MIC2182-3.3BM CAD Model

Description

Microchip Technology's MIC2182-3.3BM Step-Down DC-DC Converter

The MIC2182-3.3BM is a high-performance, synchronous step-down DC-DC converter module from Microchip Technology, designed to deliver a fixed output voltage of 3.3V. This compact and efficient power management solution is ideal for a wide range of applications, from portable devices to networking equipment, where space is at a premium and energy efficiency is of paramount importance.

With an input voltage range of 4.5V to 19V, the MIC2182-3.3BM can accommodate a variety of power sources, including standard 5V and 12V rails. Its ability to handle up to 2A of output current makes it suitable for powering medium-power devices. The module integrates a high-frequency PWM controller and MOSFET switches, which enables it to achieve high efficiency and reduces external component count.

The MIC2182-3.3BM features a range of protective functions to ensure reliable operation under adverse conditions. These include over-temperature protection, over-current protection, and under-voltage lockout, which safeguard the module and the powered device from thermal and electrical anomalies. The converter also offers adjustable soft-start capability, reducing inrush current and minimizing startup stress on the power source.

Designed for ease of use, the MIC2182-3.3BM comes in a compact 8-pin SOIC package, making it easy to integrate into space-constrained designs. Its pin-out is optimized for simple board layout and reduced noise, which is especially critical in sensitive electronic applications. The module's high switching frequency allows for the use of small external components, further saving on board space and cost.

Overall, the MIC2182-3.3BM from Microchip Technology is a robust and efficient solution for designers looking to implement a reliable power management system with minimal design effort. Its combination of performance, integrated features, and compact form factor make it an excellent choice for a broad array of power regulation tasks.

For more detailed specifications and application notes, designers are encouraged to consult the datasheet and support documentation available on Microchip Technology's website.

You May Also Be Interested in

Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2696 $59.0096
62+ $1.8630 $115.5060
97+ $1.8041 $174.9977
133+ $1.7464 $232.2712
171+ $1.6886 $288.7506
230+ $1.5131 $348.0130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess