EN
  • EN
  • DE

LT1353CS#PBF

Part No LT1353CS#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 3MHZ 14SO / Op Amp Quad High Speed Amplifier ±18V Automotive 14-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series C-Load
Packaging Tube
Amplifier Type Voltage Feedback
Number of Circuits 4
SR - Slew Rate 200 V/μs
GBP - Gain Bandwidth Product 3MHz
Current - Input Bias 20nA
Voltage - Input Offset 200μV
Operating Supply Current 250μA
Output Current per Channel 13.4mA
Dual Supply Voltage (±) ±2.5 V ~ 15 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SO
Win Source Part Number 780387-LT1353CS#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1353
Introduction Date August 06, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1353CS#PBF CAD Model

Description

The LT1353CS#PBF is a high-speed, low-power dual operational amplifier from Linear Technology, now part of Analog Devices. This precision op-amp is designed to provide optimal performance in a wide range of applications, including telecommunications, test equipment, and data acquisition systems. Its robust design ensures that it delivers high-speed operation without compromising on power efficiency.

Key Features

  • High-Speed Performance: The LT1353CS#PBF boasts a gain-bandwidth product of 25MHz and a slew rate of 20V/μs, ensuring rapid signal processing capabilities for demanding applications.
  • Low Power Consumption: With a supply current of just 1.1mA per amplifier, this op-amp is an excellent choice for power-sensitive designs, helping to extend battery life and reduce thermal issues.
  • Wide Supply Range: The device can operate from a supply voltage range of 2.7V to ±15V, providing flexibility in both single and dual supply operations, making it suitable for various electronic circuits.
  • Output Drive Capability: Capable of driving a 500Ω load to ±12V on ±15V supplies, the LT1353CS#PBF can handle substantial loads without performance degradation.
  • Low Input Offset Voltage: The low input offset voltage minimizes errors in precision applications, ensuring accurate signal amplification and processing.

Applications

The LT1353CS#PBF is versatile and can be used in a multitude of applications. It is particularly well-suited for:

  • Active Filters
  • Video and RF Amplification
  • Telecommunications Systems
  • Data Acquisition Systems
  • Test Equipment
  • Battery-Powered Systems

Quality and Reliability

Linear Technology's commitment to quality ensures that the LT1353CS#PBF meets the highest standards of reliability and performance. The product is available in a 16-lead narrow SO package, designated by the #PBF suffix, which indicates lead-free composition for compliance with environmental regulations.

Whether you're designing for high-speed signal processing or looking for a reliable op-amp for general-purpose applications, the LT1353CS#PBF offers the perfect blend of speed, power efficiency, and versatility to meet your needs.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7294 $58.6470
11+ $9.6241 $105.8651
17+ $9.3234 $158.4978
23+ $9.0226 $207.5198
29+ $8.7219 $252.9351
39+ $7.8196 $304.9644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,620 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess