Product Overview: LT1370HVCR#TRPBF
The LT1370HVCR#TRPBF is a high-performance, high voltage, 500kHz step-down switching regulator from Linear Technology. This robust component is designed to offer efficient power conversion, capable of driving a 3A load with excellent line and load regulation. The LT1370HVCR#TRPBF is an ideal choice for a wide range of applications, including telecommunications, industrial systems, and automotive power supplies.
Key Features
- High Voltage Capability: It operates with an input voltage range of 6V to 60V, making it suitable for high voltage applications.
- High Switching Frequency: With a switching frequency of 500kHz, the LT1370HVCR#TRPBF allows for a smaller inductor and capacitors, resulting in a compact power supply design.
- High Output Power: It can deliver up to 3A of continuous output current to the load.
- Efficient Operation: The regulator provides high efficiency, which helps in reducing power loss and heat dissipation.
- Adjustable Output Voltage: The output voltage can be set from 1.25V to 60V, providing a wide range to meet various design requirements.
- Stable with Low ESR Capacitors: The LT1370HVCR#TRPBF remains stable with low equivalent series resistance (ESR) capacitors, which can improve performance and reliability.
- Protection Features: It includes features such as overcurrent protection, overvoltage protection, and thermal shutdown to ensure safe operation under abnormal conditions.
Applications
- Telecommunications equipment
- Automotive power systems
- Industrial control systems
- Portable battery-powered devices
- Power supplies for distributed systems
The LT1370HVCR#TRPBF is available in a thermally enhanced 16-lead TSSOP package, which provides improved thermal performance, essential for high power density designs. With its robust design and versatile features, the LT1370HVCR#TRPBF by Linear Technology stands out as a reliable and efficient solution for high voltage step-down applications.