EN
  • EN
  • DE

LT1372CN8

Part No LT1372CN8
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 500kHz and 1MHz High Efficiency 1.5A Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205570-LT1372CN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1372CN8 CAD Model

Description

Product Overview: LT1372CN8

The LT1372CN8 is a versatile and high-performance switching regulator from Linear Technology, designed for a wide range of power supply applications. This component is part of the Linear Technology family of monolithic switching regulators, which are known for their reliability and efficiency in converting a DC input voltage to a regulated output voltage.

Key Features

  • High Switching Frequency: The LT1372CN8 operates at a high switching frequency of 500kHz, allowing for smaller component sizes, which results in compact and efficient power supply designs.
  • Wide Input Voltage Range: It can handle an input voltage range from 3V to 60V, making it suitable for applications with varying input supplies, including automotive and industrial systems.
  • Adjustable Output Voltage: The output voltage is adjustable, providing design flexibility to meet the requirements of different applications.
  • High Efficiency: With its high efficiency, the LT1372CN8 minimizes power loss and heat generation, which is critical for maintaining the reliability and longevity of electronic systems.
  • Low Shutdown Current: It features a low shutdown current, which is essential for battery-powered devices, as it helps to prolong battery life by reducing power consumption when the device is not in active use.

Applications

The LT1372CN8 is ideal for use in a variety of applications, including:

  • Telecommunications
  • Portable electronics
  • Automotive systems
  • Industrial controls
  • Power supplies

Package and Quality

This switching regulator is available in an 8-pin PDIP package, which is suitable for through-hole mounting, providing a robust and reliable mechanical connection. The LT1372CN8 is manufactured to Linear Technology's high-quality standards, ensuring performance and durability for professional and consumer applications alike.

Whether you are designing a new power supply or looking to upgrade an existing system, the LT1372CN8 from Linear Technology offers the performance, flexibility, and reliability needed to meet your power management needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7688 $61.3816
17+ $7.1945 $122.3065
25+ $6.9704 $174.2600
35+ $6.7452 $236.0820
45+ $6.5200 $293.4000
60+ $5.8455 $350.7300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,010 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess