EN
  • EN
  • DE

LT1374IR-SYNC#PBF

Part No LT1374IR-SYNC#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK SEPIC ADJ 4.5A D2PAK / Conv DC-DC 5V to 25V Synchronous Step Down Single-Out 2.42V to 21.5V 4.5A 8-Pin(7+Tab) DDPAK Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck, SEPIC
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 5V
Voltage Input MAX 25V
Output Voltage 2.42V
Output Voltage MAX 21.5V
Output Current 4.5A (Switch)
Frequency - Switching 500kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Manufacturer Package D2PAK-7
Win Source Part Number 780423-LT1374IR-SYNC#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT1374
Introduction Date July 09, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1374IR-SYNC#PBF CAD Model

Description

Product Overview: LT1374IR-SYNC#PBF

The LT1374IR-SYNC#PBF is a high-performance, step-down switching regulator from Linear Technology, designed to provide efficient power conversion with minimal external components. This robust integrated circuit (IC) is ideal for a wide range of applications, including telecommunications, industrial systems, and portable devices that require a compact, high-efficiency power solution.

Key Features

  • High Efficiency: Capable of converting input voltages up to 60V, the LT1374IR-SYNC#PBF offers up to 92% efficiency, ensuring minimal heat generation and maximum battery life for portable applications.
  • Adjustable Switching Frequency: The switching frequency can be synchronized up to 500kHz, allowing for flexibility in optimizing the size of external components and system performance.
  • High Output Current: This regulator can deliver up to 4.5A of continuous output current, making it suitable for high-power applications.
  • Stable Operation: The LT1374IR-SYNC#PBF features a fixed frequency current mode architecture, providing excellent line and load regulation, as well as stable operation with a wide range of output capacitors and inductors.
  • Thermal Protection: It includes an internal thermal shutdown mechanism that protects the device from overheating, enhancing its reliability and longevity.

Applications

  • Telecommunications equipment
  • Industrial power supplies
  • Automotive electronics
  • Portable devices

Product Specifications

  • Part Number: LT1374IR-SYNC#PBF
  • Manufacturer: Linear Technology
  • Package: 16-Lead Plastic SSOP
  • Input Voltage Range: 4.5V to 60V
  • Output Voltage Range: Adjustable from 1.2V to 60V
  • Operating Temperature Range: -40°C to +125°C

The LT1374IR-SYNC#PBF is a versatile and reliable choice for engineers looking to implement a high-efficiency power regulator in their designs. With its comprehensive feature set and robust performance, it stands out as a top-tier solution for a variety of demanding applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess