EN
  • EN
  • DE

LT1011CS8#PBF

Part No LT1011CS8#PBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC VOLTAGE COMPARATOR 5V 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type General Purpose
Number of Elements 1
Output Type Open Collector
Supply Voltage - Operating 3 V to 36 V, ±1.5 V to 18 V
Voltage - Input Offset (Max) 2mV @ ±15V
Current - Input Bias (Max) 0.065μA @ ±15V
Current - Output (Typ) 50mA
Current - Quiescent (Max) 4mA
CMRR, PSRR (Typ) 115dB CMRR
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 020190-LT1011CS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1011CS8#PBF CAD Model

Description

Product Overview: LT1011CS8#PBF

The LT1011CS8#PBF is a versatile, precision voltage comparator manufactured by Linear Technology, known for its high reliability and performance. This device is designed to offer faster response times and better accuracy than many of its counterparts, making it an excellent choice for a wide range of applications that require precise voltage comparisons.

Key Features

  • Fast Response Time: The LT1011CS8#PBF boasts a response time that is significantly faster than conventional comparators, which is critical for applications requiring rapid signal processing.
  • High Accuracy: With enhanced accuracy, this comparator ensures that voltage levels are measured and compared with greater precision, reducing the likelihood of errors in the system.
  • Low Power Consumption: It is designed to operate efficiently, consuming minimal power, which makes it ideal for battery-powered or energy-sensitive applications.
  • Strobe Capability: The inclusion of a strobe function allows the output stage to be disabled, providing flexibility in controlling the comparator's operation within a circuit.
  • Versatile Operating Conditions: This device is capable of operating over a wide voltage range, accommodating various power supplies and signal levels.

Applications

The LT1011CS8#PBF is suitable for a multitude of applications, including:

  • Data acquisition systems
  • Threshold detectors or level shifting
  • Analog-to-digital converters
  • Zero-crossing detectors
  • Window comparators
  • Relay drivers
  • Peak detectors

Package and Quality

The device comes in an 8-lead SOIC package, denoted by the suffix 'CS8' in its part number, which is conducive to space-saving on printed circuit boards. The '#PBF' indicates that the product is provided in a lead-free finish, adhering to the latest environmental standards for electronic components.

Linear Technology's commitment to quality ensures that the LT1011CS8#PBF comparator is a reliable component for precision voltage comparison tasks. Its robust design and excellent performance characteristics make it a go-to choice for engineers and designers looking for a dependable solution in their electronic designs.

You May Also Be Interested in

Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-SOP
Lowest to $0.1339
Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC STROBED DIFF COMPARATOR 8-DIP
Lowest to $0.5239
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3234
Analog Devices Inc.
Ultrafast 7 ns Single Supply Comparator
Lowest to $5.3553
Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334
Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142
Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1766 $60.8830
11+ $9.9911 $109.9021
16+ $9.6789 $154.8624
22+ $9.3667 $206.0674
28+ $9.0544 $253.5232
37+ $8.1178 $300.3586
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess