The LT1375CS8-5#TRPBF is a sophisticated, high-efficiency 4.5A step-down switching regulator from Linear Technology, engineered to deliver a fixed output voltage of 5V with outstanding accuracy. This compact and robust component comes in an 8-lead SOIC package, designed to meet the rigorous demands of various electronic applications ranging from telecommunications to portable devices.
Key Features:
- High Efficiency: The LT1375CS8-5#TRPBF boasts a high efficiency of up to 90%, minimizing power loss and heat generation, which is critical in power-sensitive designs.
- Fixed Output Voltage: This regulator provides a stable 5V output, which is essential for consistent performance in electronic circuits.
- High Output Current: With an ability to deliver up to 4.5A of output current, it can power a wide range of high-current applications.
- Wide Input Voltage Range: The device operates with an input voltage range from 4.5V to 25V, offering flexibility for various input sources.
- Low Dropout Operation: It is capable of low dropout performance, which ensures efficient operation even when the input voltage is close to the output voltage.
- Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, ensuring long-term reliability.
- Frequency Foldback: This feature reduces switching frequency at light loads, which improves efficiency and reduces noise.
- Stable with Low ESR Capacitors: The LT1375CS8-5#TRPBF remains stable with low ESR output capacitors, offering more flexibility in the choice of capacitors.
Applications:
- Telecommunications Equipment
- Portable Devices
- Embedded Systems
- Computer Peripherals
- Power Supply Modules
The LT1375CS8-5#TRPBF is an exemplary solution for designers seeking a high-performance, space-efficient power regulator. Its combination of high output current capability, wide input voltage range, and thermal protection makes it a versatile choice for a broad spectrum of applications. Whether it's for an intricate telecommunications system or a compact consumer electronic device, this Linear Technology component is engineered to deliver reliable and efficient power conversion.