EN
  • EN
  • DE

LT1375IS8-5#PBF

Part No LT1375IS8-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK SEPIC 5V 1.5A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck, SEPIC
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 5V
Maximum Input Voltage 25V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 1.5A (Switch)
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1058231-LT1375IS8-5#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1375IS8-5#PBF CAD Model

Description

Product Overview: LT1375IS8-5#PBF

The LT1375IS8-5#PBF is a robust and efficient DC/DC converter integrated circuit developed by Linear Technology, a leading company in the design and manufacture of high-performance analog integrated circuits. This component is specifically designed to provide a fixed 5V output voltage with a wide input range, making it an ideal choice for a variety of power supply applications.

Key Features

  • Fixed 5V Output: The LT1375IS8-5#PBF delivers a stable 5V output, which is a common requirement for digital circuits and microcontroller-based systems.
  • High Efficiency: This converter offers high efficiency, which is beneficial for reducing power loss and heat generation in electronic systems, thus enhancing the reliability and performance of the end application.
  • Wide Input Voltage Range: With an input voltage range that accommodates variations in supply voltage, this device ensures consistent performance even under fluctuating power conditions.
  • Low Dropout Operation: The low dropout capability of the LT1375IS8-5#PBF allows it to continue regulating the output voltage even when the input voltage is very close to the output voltage, making it suitable for battery-operated devices.
  • Thermal Protection: The built-in thermal protection feature helps to prevent the device from overheating, thereby safeguarding the IC and the overall system from thermal damage.
  • Small Footprint: The compact SO-8 package makes this product a space-saving solution for designs where PCB real estate is at a premium.

Applications

The LT1375IS8-5#PBF is versatile and can be used in a wide array of applications, including:

  • Portable Devices
  • Automotive Electronics
  • Telecommunications
  • Industrial Controls
  • Power Supplies for Microcontrollers and Digital Systems

Quality and Reliability

Linear Technology's commitment to quality ensures that the LT1375IS8-5#PBF meets the highest standards of performance and reliability. The device is manufactured using proven processes and is rigorously tested to guarantee it meets the specifications under various conditions.

In summary, the LT1375IS8-5#PBF from Linear Technology is a reliable and efficient solution for generating a fixed 5V output from a wide input voltage range. Its high efficiency, low dropout operation, and thermal protection make it a suitable choice for a broad spectrum of applications where stable voltage is crucial.

You May Also Be Interested in

Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3200 $51.8400
29+ $3.5447 $102.7963
44+ $3.4339 $151.0916
61+ $3.3231 $202.7091
78+ $3.2124 $250.5672
105+ $2.8800 $302.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess