EN
  • EN
  • DE

LT1376HVIS

Part No LT1376HVIS
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 1.5A, 500kHz Step-Down Switching Regulators | IC REG BCK SEPIC ADJ 1.5A 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Function Step-Down
Topology Buck, SEPIC
Output Type Adjustable
Voltage - Input (Minimum) 5V
Voltage - Input (Maximum) 30V
Min/Fixed Output Voltage 2.42V
Maximum Output Voltage 25.8V
Output Current 1.5A (Switch)
Switching Frequency 500kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number LT1376
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1205616-LT1376HVIS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1376HVIS CAD Model

Description

Linear Technology's LT1376HVIS: High-Efficiency Step-Down Switching Regulator

The LT1376HVIS from Linear Technology is a robust and efficient step-down switching regulator designed to deliver high performance in a wide range of applications. This versatile component is part of Linear Technology's LT1376 series and features a high switching frequency of 500kHz, which allows for a compact circuit design with small, low-cost capacitors and inductors. With its ability to convert input voltages ranging from 4V to 60V down to a lower output voltage, the LT1376HVIS is perfect for a variety of power management tasks.

One of the key advantages of the LT1376HVIS is its high efficiency, which can reach up to 90% under certain conditions. This efficiency minimizes heat generation and makes the LT1376HVIS suitable for use in thermally sensitive environments. The device incorporates a 1.5A switch, which can handle a wide range of load currents, making it a flexible choice for diverse applications.

The LT1376HVIS also features several protective measures to ensure reliable operation. It has built-in cycle-by-cycle current limiting and thermal shutdown to protect against overcurrent and overheating conditions. Additionally, the regulator offers a user-adjustable current limit, which provides an extra layer of control over the power system's performance.

For design flexibility, the LT1376HVIS includes a shutdown pin that can be used to reduce the quiescent current to just 20µA, greatly enhancing power efficiency when the regulator is not in active use. This makes it an excellent choice for battery-powered and energy-saving applications where minimizing power consumption during idle periods is crucial.

The regulator's fixed frequency, current mode architecture ensures stable operation over a wide range of supply and output voltages, providing consistent performance and simplifying the design process. Furthermore, the LT1376HVIS is available in a thermally efficient surface mount package, which aids in heat dissipation and allows for a more compact overall design.

In summary, the LT1376HVIS from Linear Technology is a high-quality, efficient, and reliable step-down switching regulator that offers versatility for designers looking to optimize their power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3328 $60.9984
7+ $16.6833 $116.7831
11+ $16.1621 $177.7831
15+ $15.6407 $234.6105
20+ $15.1193 $302.3860
26+ $13.5552 $352.4352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,350 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess