EN
  • EN
  • DE

LT1395CS5#TRPBF

Part No LT1395CS5#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 400MHZ TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type Current Feedback
Number of Circuits 1
Slew Rate 800 V/μs
-3db Bandwidth 400MHz
Current - Input Bias 10μA
Voltage - Input Offset 1mV
Operating Supply Current 4.6mA
Channel Output Current 80mA
Supply Voltage - Operating 4 V to 12 V, ±2 V to 6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 116180-LT1395CS5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1395CS5#TRPBF CAD Model

Description

Linear Technology's LT1395CS5#TRPBF Amplifier

The LT1395CS5#TRPBF is a high-performance, single operational amplifier (op-amp) from Linear Technology, now part of Analog Devices. This op-amp is designed with Linear Technology's advanced circuitry, ensuring low noise, high speed, and exceptional precision, making it a perfect choice for a wide range of applications, including signal conditioning, filtering, and data acquisition systems.

Key Features

  • High Speed: The LT1395CS5#TRPBF boasts a high slew rate and fast settling time, which is crucial for applications requiring quick response times and high-frequency signal handling.
  • Low Power Consumption: Despite its high-speed capabilities, this op-amp is designed to operate with low power consumption, making it ideal for battery-powered devices and portable applications.
  • Low Noise Performance: With its low noise characteristics, the LT1395CS5#TRPBF ensures a clean signal amplification, which is vital for high-fidelity audio systems and precision instrumentation.
  • Stable with Capacitive Loads: The op-amp is designed to be stable when driving capacitive loads, a feature that greatly enhances its reliability and versatility in complex circuits.

Package and Quality

The LT1395CS5#TRPBF comes in a compact SOT-23 package, making it easy to integrate into space-constrained designs. The small footprint does not compromise its performance or reliability, which is maintained at the high standard expected from Linear Technology products.

Applications

With its robust feature set, the LT1395CS5#TRPBF is suitable for a diverse array of applications. These include:

  • Active Filters
  • Video and RF Amplification
  • Test Equipment
  • Signal Processing
  • Medical Instrumentation
  • Photodiode Amplification

The LT1395CS5#TRPBF is a testament to Linear Technology's commitment to providing high-quality, high-performance components for the electronics industry. Its combination of speed, power efficiency, and precision makes it a versatile choice for designers looking to enhance the performance of their circuits without compromising on space or power consumption.

You May Also Be Interested in

Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess