The LT1399CGN#PBF is a high-performance, triple, 300MHz current feedback amplifier from Linear Technology, now part of Analog Devices, designed to cater to a wide array of applications that require high speed, low distortion, and excellent video specifications. This product is particularly suited for use in video amplification, cable drivers, and in any application where high-speed signal processing is essential.
Key Features
- High Frequency: The LT1399CGN#PBF boasts a 300MHz bandwidth that ensures a rapid response and the ability to handle high-frequency signals with ease.
- Low Distortion: With low harmonic distortion, this amplifier ensures that the signal integrity is maintained, making it ideal for precision applications.
- Triple Amplifier Configuration: The inclusion of three amplifiers in one package provides a compact solution for systems requiring multiple amplification stages.
- Current Feedback Topology: The use of current feedback gives the amplifier excellent video characteristics and a wide bandwidth, even at high gain settings.
- Shutdown Feature: A power-down capability allows the user to reduce power consumption when the amplifier is not in active use.
Applications
- Video amplifiers
- Cable drivers
- RGB amplifiers
- Test equipment
- Telecommunications
Product Specifications
Parameter
Value
Part Number
LT1399CGN#PBF
Amplifier Type
Current Feedback
Number of Circuits
3
Bandwidth
300MHz
Slew Rate
1000 V/μs
Supply Voltage
±2.5 V to ±6 V
Operating Temperature
-40°C to 85°C
With its robust design and superior performance, the LT1399CGN#PBF is a reliable choice for professionals looking for an amplifier that can deliver in demanding conditions. Its combination of speed, power efficiency, and integration make it a valuable component in any high-performance signal processing application.