EN
  • EN
  • DE

LT1424IS8-5#PBF

Part No LT1424IS8-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG FLYBACK INV ISO 5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up/Step-Down
Topology Flyback
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.8V
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 400mA
Frequency - Switching 285kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 141971-LT1424IS8-5#PBF
Ultra Librarian 3D Model Ultra Librarian LT1424IS8-5#PBF CAD Model

Description

The LT1424IS8-5#PBF is a versatile and reliable step-up DC/DC converter from Linear Technology, designed to meet the needs of a wide array of applications. This component is housed in a compact SO-8 package, making it a suitable choice for space-constrained designs.

Key Features:

  • Fixed Output Voltage: The LT1424IS8-5#PBF provides a fixed 5V output, which is ideal for powering standard logic circuits and other 5V-operated devices.
  • Adjustable Switching Frequency: The device allows for an adjustable switching frequency from 100kHz to 2MHz, which provides flexibility in balancing efficiency and component size.
  • High Efficiency: With its high-efficiency operation, this DC/DC converter minimizes power loss and heat generation, making it suitable for battery-powered and energy-sensitive applications.
  • Low Battery Detector: The built-in low battery detector ensures reliable operation by monitoring the input supply and signaling when it falls below a preset threshold.
  • Soft-Start Function: The soft-start feature limits inrush current during startup, providing protection against sudden surges and extending the life of the product.
  • Thermal Protection: Over-temperature protection safeguards the device from damage due to excessive heat, enhancing its reliability and longevity.

Applications:

The LT1424IS8-5#PBF is suitable for a range of applications, including but not limited to:

  • Portable electronics
  • Battery-powered devices
  • Industrial power supplies
  • Automotive and telecommunication systems

Quality and Reliability:

Linear Technology is known for its commitment to quality, and the LT1424IS8-5#PBF is no exception. This product is manufactured with rigorous standards to ensure high performance and dependability for critical applications. Its robust design is well-suited to withstand challenging environments and provide a long operational lifespan.

Ordering Information:

The product is available with the orderable part number LT1424IS8-5#PBF. For detailed specifications, technical documentation, and ordering information, customers are encouraged to visit the Linear Technology website or contact their sales representative.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.1861 $57.5583
7+ $15.7424 $110.1968
10+ $15.2505 $152.5050
14+ $14.7585 $206.6190
18+ $14.2666 $256.7988
24+ $12.7907 $306.9768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,240 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess