Product Overview: MIC5270-5.0YM TR by Microchip Technology
The MIC5270-5.0YM TR is a robust low-dropout voltage regulator designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This regulator is specifically engineered to maintain a constant 5.0V output voltage, ensuring a stable power supply for a wide range of electronic devices and applications.
Key Features:
- Output Voltage: Precisely regulated 5.0 volts output, ideal for consistent power delivery to 5V operated circuits.
- High Accuracy: Offers excellent regulation with a low dropout voltage, providing efficient power conversion even when the input voltage is close to the output voltage.
- Current Capacity: Capable of delivering up to 150mA of continuous output current, suitable for powering small to medium-sized electronic components.
- Thermal Protection: Integrated thermal shutdown feature protects the device from damage due to overheating, enhancing its reliability and lifespan.
- Package: Available in a small outline, surface-mount package, making it easy to integrate into space-constrained designs.
- Temperature Range: Operates within an industrial temperature range, ensuring stable performance under varying environmental conditions.
Applications:
The MIC5270-5.0YM TR is versatile and can be utilized in numerous applications, including but not limited to:
- Battery-powered devices
- Portable electronics
- Microcontroller power supplies
- Peripheral power supplies
- Reference voltage sources
Quality and Reliability:
Microchip Technology is known for its commitment to quality. The MIC5270-5.0YM TR voltage regulator is manufactured with the highest standards, ensuring that it meets the rigorous requirements of industrial and consumer electronic products. With its compact design, efficient power management, and reliable performance, this regulator is an excellent choice for designers looking to enhance the power stability of their applications.