EN
  • EN
  • DE

LT1460ACS8-5

Part No LT1460ACS8-5
Manufacturer Linear Technology
Description Micropower Precision Series Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205670-LT1460ACS8-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1460ACS8-5 CAD Model

Description

The LT1460ACS8-5 is a high-precision voltage reference component manufactured by Linear Technology, known for its reliability and performance in critical applications. This voltage reference is part of the LT1460 series, designed to provide a stable and accurate reference voltage for various electronic circuits.

Key Features

  • Fixed Output Voltage: The LT1460ACS8-5 provides a fixed output voltage of 5V, which is crucial for systems that require a stable reference point for analog-to-digital conversions, power supply control, and other precision voltage-dependent operations.
  • Low Dropout Voltage: This device boasts a low dropout voltage, which allows it to maintain a stable output even with minimal input-to-output differential. This feature is particularly beneficial in battery-operated devices where power efficiency is critical.
  • High Accuracy: With an initial accuracy of ±0.05%, the LT1460ACS8-5 ensures that the output voltage stays precise, making it an ideal choice for high-precision instruments and measurement devices.
  • Low Temperature Coefficient: The device has a low temperature coefficient, typically 10ppm/°C, which means its output remains consistent across a wide range of operating temperatures, further enhancing its reliability in varying environmental conditions.
  • Micropower Operation: It operates with a very low quiescent current, typically 20μA, which is beneficial for power-sensitive applications, extending battery life and reducing thermal issues.
  • Package Type: The LT1460ACS8-5 comes in an 8-lead SOIC package, which is suitable for surface mount technology and is widely used in compact electronic assemblies.

Applications

Due to its high precision and stability, the LT1460ACS8-5 is an excellent choice for various applications, including:

  • Portable, battery-powered equipment
  • Precision data acquisition systems
  • High-resolution analog-to-digital and digital-to-analog converters
  • Industrial control systems
  • Automotive electronics
  • Medical devices

In conclusion, the LT1460ACS8-5 from Linear Technology is a top-tier voltage reference that offers a combination of precision, low power consumption, and stability, making it a versatile component for a wide range of high-performance electronic applications.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess