The LT1460CCMS8-10 is a high-precision voltage reference component engineered by Linear Technology, now part of Analog Devices. This device is known for its exceptional stability and accuracy, making it an ideal choice for precision applications.
Key Features
- Output Voltage: The LT1460CCMS8-10 offers a fixed 10V output, which is meticulously maintained over various conditions.
- High Accuracy: It boasts an initial accuracy of ±0.05%, ensuring precise voltage reference for critical applications.
- Temperature Coefficient: With a low temperature coefficient of 10ppm/°C, the device's output remains stable across a wide temperature range.
- Long-Term Stability: Designed for endurance, the LT1460CCMS8-10 exhibits excellent long-term stability, minimizing drift over time.
- Low Dropout Voltage: The component operates with a minimal difference between the input and output voltage, allowing for efficient use in low headroom situations.
- Supply Range: It supports a broad supply range, accommodating inputs from 10.5V to 20V, which provides flexibility in various system designs.
- Package: The device is offered in an MSOP-8 package, which is compact and suitable for space-constrained applications.
Applications
The LT1460CCMS8-10 is versatile and can be used in a range of applications, including:
- Precision data acquisition systems
- High-resolution analog-to-digital converters (ADCs)
- Digital-to-analog converters (DACs)
- Portable instrumentation
- Industrial control systems
Reliability and Performance
With its robust design, the LT1460CCMS8-10 ensures consistent performance and reliability. Whether it's for industrial, commercial, or sophisticated scientific instruments, this precision voltage reference from Linear Technology stands out as a dependable building block in any precision voltage regulation scenario.