The LT1460HCS3-3.3/JCS3-3.3/KCS3-3.3 is a series of low power, high precision voltage references from Linear Technology. Designed to provide a stable reference voltage with minimal external components, these devices are ideal for battery-powered and portable applications where power efficiency and accuracy are critical.
Key Features:
- Output Voltage: Each model provides a fixed 3.3V output, which is a common reference voltage for many digital and analog circuits.
- Low Power Consumption: The LT1460 series is designed for micropower operations, making it suitable for battery-operated devices, with a typical quiescent current of only 15µA.
- High Accuracy: These voltage references offer an initial accuracy of ±0.1% and temperature coefficient as low as 20ppm/°C, ensuring reliable performance over a wide range of temperatures.
- Stability: Long term stability is guaranteed, with minimal voltage deviation over time, providing a consistent reference for precision applications.
- Low Dropout Voltage: The LT1460 series can maintain accurate output with minimal headroom above the output voltage, making it versatile for various supply conditions.
- Package Options: Available in small surface-mount packages, these voltage references save on board space and are suitable for compact designs.
Applications:
- Portable Instrumentation
- Battery-Powered Equipment
- Data Acquisition Systems
- Automotive Electronics
- Precision Audio Components
The LT1460HCS3-3.3/JCS3-3.3/KCS3-3.3 series is a testament to Linear Technology's commitment to providing high-quality, reliable components for the electronics industry. With its combination of low power consumption, high precision, and stability, this voltage reference is an excellent choice for engineers and designers looking to enhance the performance of their circuits.