EN
  • EN
  • DE

LT1460HCS3-5

Part No LT1460HCS3-5
Manufacturer Linear Technology
Description Family of Micropower Series References in SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205694-LT1460HCS3-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1460HCS3-5 CAD Model

Description

Product Overview: LT1460HCS3-5

The LT1460HCS3-5 is a precision voltage reference component produced by Linear Technology, a brand renowned for its high-quality power management solutions. This device is designed to offer a stable and precise reference voltage, which is essential for various applications, including data conversion, power supply control, and instrumentation.

Key Features

  • Reference Voltage: 5V output with high accuracy and low drift, making it suitable for critical applications where stable voltage is vital.
  • Temperature Stability: With excellent temperature coefficients, the LT1460HCS3-5 ensures consistent performance over a wide temperature range.
  • Low Dropout Voltage: This device can maintain accurate output even with minimal difference between the input voltage and the reference voltage, enhancing its efficiency in low headroom situations.
  • Low Noise: It exhibits low output noise, which is crucial for sensitive electronic applications where noise can significantly impact performance.
  • Package: Housed in a compact SOT-23 package, the LT1460HCS3-5 is suitable for space-constrained applications.

Applications

The LT1460HCS3-5 is versatile and can be used in a variety of applications, including:

  • High-resolution analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Precision power supplies
  • Portable instrumentation
  • Automotive electronics

Quality and Reliability

Linear Technology is committed to delivering products that meet the highest standards of quality and reliability. The LT1460HCS3-5 is no exception, and it is manufactured with rigorous testing procedures to ensure it performs to specifications in various conditions.

Support and Resources

For engineers and designers, Linear Technology provides extensive technical documentation, including datasheets, application notes, and design support for the LT1460HCS3-5. This ensures that integrating the voltage reference into your design is as seamless as possible, with resources readily available to assist with any challenges that may arise during development.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess