EN
  • EN
  • DE

LT1461ACS8-2.5#PBF

Part No LT1461ACS8-2.5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V 8SOIC / V-Ref Precision 2.5V 50mA 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Reference Type Series
Output Type Fixed
Output Voltage 2.5V
Output Current 100mA
Tolerance ±0.04%
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 8ppmp-p
Noise - 10Hz to 10kHz 9.6ppmrms
Voltage - Input 3 V ~ 20 V
Operating Supply Current 70μA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 780465-LT1461ACS8-2.5#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT1461
Introduction Date May 08, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1461ACS8-2.5#PBF CAD Model

Description

Product Overview: LT1461ACS8-2.5#PBF

The LT1461ACS8-2.5#PBF is a precision voltage reference component from Linear Technology, renowned for its high accuracy and stability. This device is designed to provide a fixed 2.5V output with exceptional precision, making it an ideal choice for high-performance analog circuits that require a stable reference voltage. The LT1461 series is characterized by its low noise and low dropout performance, ensuring reliable operation even under varying conditions.

Key Features

  • Output Voltage: Fixed 2.5V with high accuracy.
  • Initial Accuracy: Offers tight initial accuracy, ensuring minimal deviation from the nominal voltage.
  • Temperature Coefficient: Features a low temperature coefficient, which guarantees stable output across a wide temperature range.
  • Low Noise: Provides a low noise output, crucial for sensitive applications such as precision instrumentation and data acquisition systems.
  • Long-Term Stability: Exhibits excellent long-term stability, a testament to the component's reliability over extended periods.
  • Package: Housed in an 8-lead SOIC package, this device is suitable for surface-mount technology (SMT) and occupies minimal board space.
  • Supply Range: Operates over a wide supply range, accommodating various application requirements.

Applications

The LT1461ACS8-2.5#PBF is versatile and can be used in a broad array of applications, including but not limited to:

  • Precision data converters
  • Portable instrumentation
  • Medical devices
  • Industrial controls
  • Battery-powered equipment
  • Automotive electronics

Quality and Reliability

Linear Technology ensures that the LT1461ACS8-2.5#PBF meets stringent quality and reliability standards. The device is lead-free and RoHS compliant, adhering to environmental regulations. Additionally, it is fully characterized for operation from -40°C to 85°C, catering to industrial-grade requirements.

With its combination of precision, stability, and low power consumption, the LT1461ACS8-2.5#PBF is an excellent choice for designers seeking a reliable voltage reference source for their high-performance circuit designs.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.0565 $72.1695
6+ $19.7386 $118.4316
8+ $19.1218 $152.9744
11+ $18.5050 $203.5550
14+ $17.8881 $250.4334
19+ $16.0377 $304.7163
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess