LT1461CIS8-2.5 Precision Voltage Reference
The LT1461CIS8-2.5 is a high-precision voltage reference component manufactured by Linear Technology, renowned for its stability and accuracy. This device is designed to provide a fixed 2.5V output with a remarkable precision that is essential for critical applications requiring a stable voltage reference.
Key Features:
- Output Voltage: The device offers a precise 2.5V output, which is vital for systems that depend on consistent voltage levels for accurate functioning.
- High Accuracy: With an initial accuracy of ±0.05%, the LT1461CIS8-2.5 ensures that the output voltage is extremely close to its nominal value, minimizing errors in the system.
- Low Temperature Coefficient: It boasts an impressive temperature coefficient, typically 10ppm/°C, which means the output voltage remains stable over a wide temperature range, making it suitable for demanding environments.
- Low Dropout Voltage: The device operates with a low dropout voltage, ensuring that it can maintain its output consistency even with minimal difference between the input and output voltages.
- Long-Term Stability: It exhibits excellent long-term stability, which is crucial for maintaining system accuracy over time.
- Low Noise: With low output noise, the LT1461CIS8-2.5 contributes to the overall low noise performance of the electronic system, which is especially important in sensitive applications like precision measurement or audio equipment.
Applications:
The LT1461CIS8-2.5 is suitable for a variety of applications that require high precision and stability, including:
- High-resolution A/D and D/A converters
- Precision instrumentation
- Automotive electronics
- Industrial control systems
- Medical equipment
Package and Quality:
Encapsulated in an 8-lead SOIC package, the LT1461CIS8-2.5 is designed for easy integration into a wide range of electronic systems. Its robust construction ensures reliability and performance that professionals in various industries can trust.
Overall, the LT1461CIS8-2.5 from Linear Technology stands out as an exceptional component for systems where precision voltage reference is non-negotiable. Its high accuracy, stability, and low noise characteristics make it a preferred choice for engineers and designers looking to enhance the performance of their electronic products.