EN
  • EN
  • DE

LT1461CIS8-3.3

Part No LT1461CIS8-3.3
Manufacturer Linear Technology
Description Micropower Precision Low Dropout Series Voltage Reference Family
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205727-LT1461CIS8-3.3
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1461CIS8-3.3 CAD Model

Description

LT1461CIS8-3.3 Precision Voltage Reference

The LT1461CIS8-3.3 is a precision voltage reference component designed and manufactured by Linear Technology, now part of Analog Devices. This high-performance device offers a fixed output voltage of 3.3 volts and is encapsulated in a robust SO-8 package, ensuring a compact footprint for space-constrained applications.

Key Features:

  • High Accuracy: The LT1461CIS8-3.3 boasts an impressive initial accuracy of ±0.05%, making it an ideal choice for precision applications where voltage stability is paramount.
  • Low Temperature Coefficient: With a temperature coefficient of only 10ppm/°C, this voltage reference ensures reliable performance over a wide temperature range, minimizing drift and maintaining consistency.
  • Low Dropout Voltage: The device operates with a minimal dropout voltage, providing stable output even when the supply voltage is close to the output voltage, enhancing its versatility in various circuit designs.
  • Excellent Load Regulation: It exhibits exceptional load regulation characteristics, which is crucial for maintaining a stable voltage output under varying load conditions.
  • Long-Term Stability: The LT1461CIS8-3.3 is designed for long-term stability, ensuring that its performance parameters remain consistent over time, which is essential for critical and high-reliability systems.
  • Low Noise: With its low noise output, this voltage reference minimizes interference in sensitive electronic circuits, contributing to the overall system performance and integrity.

Applications:

The LT1461CIS8-3.3 is versatile and can be used in a variety of applications, including:

  • Precision data converters
  • Portable instrumentation
  • Battery-powered equipment
  • Industrial control systems
  • Automotive electronics

Its combination of high accuracy, low power consumption, and small package size makes it an excellent choice for engineers and designers seeking a reliable voltage reference for their next project. Whether it's for precision measurement equipment or robust industrial applications, the LT1461CIS8-3.3 stands out as a superior choice for maintaining voltage precision and stability.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8203 $62.5624
18+ $6.4167 $115.5006
28+ $6.2162 $174.0536
39+ $6.0157 $234.6123
50+ $5.8151 $290.7550
67+ $5.2136 $349.3112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 872 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess