EN
  • EN
  • DE

CAP1166-1-CZC-TR

Part No CAP1166-1-CZC-TR
Manufacturer Microchip Technology
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC TOUCH SENSOR/LED DRVR 24QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Capacitive Touch Buttons 24-SSOP
Manufacturer Microchip Technology
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 24-SSOP (0.209", 5.30mm Width)
Case / Package 24-SSOP
Family Name CAP1166
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 865748-CAP1166-1-CZC-TR
Ultra Librarian 3D Model Ultra Librarian CAP1166-1-CZC-TR CAD Model

Description

Microchip Technology's CAP1166-1-CZC-TR Touch Sensor

Introducing the CAP1166-1-CZC-TR, a cutting-edge touch sensor solution from Microchip Technology, designed to elevate the user interface experience in a wide range of applications. This versatile and highly sensitive touch sensor IC is perfect for implementing touch controls in consumer electronics, home appliances, automotive interfaces, and industrial control systems.

Key Features:

  • Multiple Touch Channels: The CAP1166-1-CZC-TR offers six capacitive touch sensor inputs, providing ample flexibility for various touch-based control schemes.
  • Integrated LED Drivers: With six integrated LED drivers, this IC allows for direct control of LED indicators, which can be used for user feedback or status indication.
  • Power Efficient: Designed with power conservation in mind, it features a low-power standby mode, making it suitable for battery-powered devices.
  • Advanced Sensing Capabilities: The device boasts SmartSense auto-tuning, which simplifies the development process by automatically adjusting sensor sensitivity to environmental changes.
  • Communication Interface: Communication with the host controller is made simple through an I2C-compatible interface, ensuring easy integration with a wide range of microcontrollers.
  • Robust Noise Immunity: With its built-in noise immunity, the CAP1166-1-CZC-TR is designed to perform reliably in electrically noisy environments.

Product Specifications:

The CAP1166-1-CZC-TR is provided in a compact 3x3 mm 16-pin QFN package, suitable for space-constrained applications. It operates over a temperature range of -40°C to +85°C, ensuring consistent performance across diverse operating conditions. As a testament to its quality and reliability, the product is RoHS compliant and follows the high standards of Microchip Technology manufacturing.

Applications:

With its versatile feature set and robust design, the CAP1166-1-CZC-TR is ideal for a multitude of applications, including but not limited to:

  • Touch button controls for audio and video equipment
  • Interactive white goods and kitchen appliances
  • Automotive interior controls such as touch-based infotainment systems
  • Industrial control panels with touch input capabilities
  • Portable electronic devices requiring sleek user interfaces

Whether you're designing a modern consumer gadget or upgrading the controls of an industrial machine, the CAP1166-1-CZC-TR from Microchip Technology offers the functionality, reliability, and ease of use to make your product stand out.

You May Also Be Interested in

Cypress Semiconductor Corp
IC MBR 10 BUTTON 10 LED 48QFN
Lowest to $1.5876
Microchip Technology
IC TOUCH SENSOR/LED DRVR 20QFN
Lowest to $3.4412
Cypress Semiconductor Corp
IC CAP SENSE 8SOIC
Lowest to $1.7970
Atmel
IC TOUCH SENSOR 1KEY SOT23-6
Lowest to $1.5879
Renesas Electronics America
SOIC 12.80X7.60X2.34 MM, 1.27MM
Need more? Email Us
Semtech Corporation
IC CTLR TOUCH 8CH PROX 20QFN / Capacitive Touch Screen Automotive 20-Pin QFN EP T/R
Need more? Email Us
Rohm Semiconductor
IC CAP SENSOR SWITCH 16CH 32VQFN
Lowest to $4.0600
Rohm Semiconductor
IC CAP SENSOR SWITCH 16CH 32VQFN
Lowest to $3.0025
Renesas Electronics America
IC TOUCH SENSOR 75W 16VFQFPN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5750 $59.2250
55+ $2.1129 $116.2095
85+ $2.0468 $173.9780
117+ $1.9808 $231.7536
151+ $1.9148 $289.1348
202+ $1.7167 $346.7734
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,540 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess