EN
  • EN
  • DE

LT1462ACS8

Part No LT1462ACS8
Manufacturer Linear Technology
Description Dual/Quad Micropower, 260uW C-Load Picoampere Bias Current JFET Input Op Amps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205732-LT1462ACS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1462ACS8 CAD Model

Description

Product Overview: LT1462ACS8

The LT1462ACS8 is a high-precision operational amplifier from Linear Technology, known for its exceptional accuracy and stability. It is designed to cater to a wide range of applications that require precision signal conditioning, such as test equipment, instrumentation, and control systems. This op-amp is housed in a robust 8-lead SOIC package, which ensures a compact footprint while providing adequate thermal performance.

Key Features

  • Precision Performance: The LT1462ACS8 boasts a low offset voltage and drift, ensuring that signals are amplified with high fidelity and minimal error over time and temperature variations.
  • Low Noise: With its low noise characteristics, this operational amplifier is ideal for sensitive applications where signal integrity is paramount.
  • High Output Drive: Capable of delivering a significant output current, the LT1462ACS8 can drive heavy loads without compromising performance.
  • Single or Dual Supply Operation: Flexibility in power supply configurations allows this op-amp to be used in a variety of circuit designs, operating efficiently with both single and dual supply voltages.
  • Power Efficiency: The device features low power consumption, making it suitable for battery-powered applications where power efficiency is crucial.

Applications

Due to its precision and versatility, the LT1462ACS8 is well-suited for a diverse range of applications. It is commonly employed in:

  • High-precision data acquisition systems
  • Medical equipment requiring accurate signal processing
  • Industrial control systems where reliability and accuracy are needed
  • Portable, battery-operated devices where power conservation is essential
  • Analog filters that demand low noise and high linearity

Quality and Reliability

Linear Technology is committed to delivering products of the highest quality. The LT1462ACS8 is manufactured with rigorous standards, ensuring that it meets the demanding requirements of professional-grade electronics. Users can trust in the reliability and long-term performance of this operational amplifier for their critical applications.

Whether you are designing a sophisticated measurement system or a high-performance audio application, the LT1462ACS8 from Linear Technology stands out as a top-tier choice for your operational amplifier needs.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.2858 $66.8574
6+ $18.2858 $109.7148
9+ $17.7143 $159.4287
12+ $17.1429 $205.7148
16+ $16.5715 $265.1440
21+ $14.8572 $312.0012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess