EN
  • EN
  • DE

LT1461CCS8-5

Part No LT1461CCS8-5
Manufacturer Linear Technology
Description Micropower Precision Low Dropout Series Voltage Reference Family
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205725-LT1461CCS8-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1461CCS8-5 CAD Model

Description

The LT1461CCS8-5 is a high-precision, low dropout voltage reference from Linear Technology, designed to provide a stable 5V output with a tight tolerance. This component is part of the LT1461 series, which is known for its high accuracy and low power consumption, making it an excellent choice for precision applications.

Key Features:

  • High Accuracy: The LT1461CCS8-5 offers an impressive initial accuracy of ±0.05% and temperature coefficient of 10ppm/°C, ensuring reliable performance over a wide temperature range.
  • Low Dropout Voltage: With a very low dropout voltage, this device can maintain accurate output even with minimal difference between the input and output voltages, making it ideal for battery-powered applications.
  • Low Quiescent Current: The device features a low quiescent current of typically 125µA, which contributes to the efficiency of the overall system by minimizing power consumption.
  • Output Current Capability: The LT1461CCS8-5 can source up to 20mA of output current, accommodating a wide range of loads.
  • Stable with Capacitive Loads: This voltage reference is designed to be stable with capacitive loads, ensuring consistent performance in various application configurations.
  • Package: The device is available in an 8-lead SOIC package, which is suitable for space-constrained applications while providing adequate thermal performance.

Applications:

The LT1461CCS8-5 is versatile and can be utilized in a multitude of applications that require a precise voltage reference. It is especially useful in:

  • High-resolution analog-to-digital (A/D) and digital-to-analog (D/A) converters
  • Portable, battery-powered equipment
  • Precision instrumentation
  • Automotive electronics
  • Industrial control systems

With its robust design and high precision, the LT1461CCS8-5 is a reliable choice for engineers and designers seeking a dependable voltage reference source for their circuits.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7294 $58.6470
11+ $9.6241 $105.8651
17+ $9.3234 $158.4978
23+ $9.0226 $207.5198
29+ $8.7219 $252.9351
39+ $7.8196 $304.9644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,210 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess