EN
  • EN
  • DE

LTC1597-1ACG

Part No LTC1597-1ACG
Manufacturer Linear Technology
Description 14-Bit and 16-Bit Parallel Low Glitch Multiplying DACs with 4-Quadrant Resistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207769-LTC1597-1ACG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1597-1ACG CAD Model

Description

The LTC1597-1ACG is a high-performance, 16-bit digital-to-analog converter (DAC) designed by Linear Technology, now part of Analog Devices, Inc. This precision DAC is an ideal solution for demanding applications that require high accuracy and stability, such as industrial automation, process control, and precision instrumentation.

Key Features

  • Resolution: The LTC1597-1ACG offers a 16-bit resolution, providing fine digital control over the analog output.
  • Interface: It features a parallel interface which allows for quick and easy connection to microcontrollers, digital signal processors (DSPs), or other digital systems.
  • Output Range: This DAC features a bipolar ±10V output range, which can be very useful in systems that require dual supply voltages.
  • Settling Time: It boasts a fast settling time, enabling it to accurately convert digital input to analog output with minimal delay.
  • Power Supply: The device operates from a ±15V power supply, ensuring compatibility with a wide range of industrial applications.

Performance and Reliability

The LTC1597-1ACG is designed with Linear Technology's advanced thin-film resistor technology, which enhances its performance and reliability. The DAC's monotonic performance over temperature variations ensures consistent output without missing codes. Its low noise and high output drive capability make it suitable for high-end applications that require precise signal conversion.

Package and Temperature Range

The LTC1597-1ACG comes in a 28-lead SSOP (Shrink Small Outline Package) that is both space-saving and suitable for automated assembly processes. The device operates over the industrial temperature range, ensuring reliable performance in various environments.

Applications

With its robust feature set, the LTC1597-1ACG is well-suited for a variety of applications, including:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Process Control Systems
  • Industrial Automation
  • Precision Instrumentation

In conclusion, the LTC1597-1ACG DAC from Linear Technology is a versatile and reliable component that provides high-precision analog output, making it an excellent choice for engineers and designers looking to enhance the performance of their digital systems.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $192.5004 $192.5004
2+ $186.0844 $372.1688
3+ $166.8340 $500.5020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 163 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess