EN
  • EN
  • DE

LT1462CN8#PBF

Part No LT1462CN8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 175KHZ 8DIP / Op Amp Dual Micropower Amplifier ±20V 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series C-Load
Packaging Tube
Amplifier Type General
Number of Circuits 2
SR - Slew Rate 0.13 V/μs
GBP - Gain Bandwidth Product 175kHz
Current - Input Bias 1pA
Voltage - Input Offset 600μV
Operating Supply Current 28μA
Output Current per Channel 17mA
Dual Supply Voltage (±) ±5 V ~ 15 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780485-LT1462CN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1462
Introduction Date February 07, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1462CN8#PBF CAD Model

Description

The LT1462CN8#PBF is a high-precision operational amplifier from Linear Technology, designed to offer outstanding performance and versatility for a wide range of applications. This op-amp features a dual design, providing two independent amplifiers in an 8-pin DIP package, ensuring compact and efficient utilization of space in circuit designs.

Key Features:

  • High Precision: The LT1462 offers a low offset voltage and drift, ensuring high accuracy in measurement and control systems.
  • Low Noise: With its low noise characteristics, it is ideal for audio applications and other sensitive instrumentation where maintaining signal integrity is crucial.
  • Wide Supply Range: It can operate from a supply voltage range of ±2.5V to ±15V, accommodating a variety of power environments and making it suitable for both dual and single supply operations.
  • Low Power Consumption: The device is designed for low power consumption, making it suitable for battery-powered applications and portable devices.
  • Stable with Capacitive Loads: The LT1462 is capable of driving capacitive loads, which is beneficial in applications involving A/D converters or sample-and-hold circuits.
  • Robust Output Drive: It can deliver a substantial output current, enabling the op-amp to drive loads directly without the need for additional buffer stages.

Applications:

  • Precision Instrumentation
  • Active Filters
  • Data Acquisition Systems
  • Audio Equipment
  • Thermocouple Amplifiers
  • Battery-Powered Devices

The LT1462CN8#PBF is characterized by its exceptional stability and reliability, making it an excellent choice for designers seeking a high-quality operational amplifier. Its robust performance ensures that it can be integrated into a variety of complex circuits while maintaining precision and efficiency. With its combination of features, the LT1462CN8#PBF operational amplifier is an indispensable component for any application requiring high fidelity and accuracy.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess