EN
  • EN
  • DE

LT1462CN8

Part No LT1462CN8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Dual/Quad Micropower, 260uW C-Load Picoampere Bias Current JFET Input Op Amps | IC OPAMP GP 2 CIRCUIT 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Amplifier Type General Purpose
Slew Rate 0.13V/μs
Gain Bandwidth Product 175kHz
Current - Input Bias 1pA
Voltage - Input Offset 600μV
Supply Current 28μA
Current - Output / Channel 17mA
Supply Voltage , Single/Dual (±) ±5V ~ 15V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number LT1462
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1205733-LT1462CN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1462CN8 CAD Model

Description

Product Overview: LT1462CN8 by Linear Technology

The LT1462CN8 is a high-performance, precision operational amplifier from Linear Technology, designed to meet the requirements of a wide range of applications. This device is part of the LT1462 series, which is renowned for its excellent accuracy and stability over time and temperature variations.

Key Features

  • Precision Performance: The LT1462CN8 boasts a low offset voltage and drift, ensuring accuracy in precision applications. This makes it ideal for sensitive instrumentation and measurement systems.
  • Low Noise: With its low noise characteristics, the LT1462CN8 is suitable for audio and other applications where noise can be a critical factor.
  • High Output Drive: Capable of delivering a high output current, this op-amp can drive capacitive loads effectively, making it versatile for various circuit configurations.
  • Wide Supply Range: The device operates with a supply voltage range that accommodates single and dual supplies, providing flexibility in both design and application.
  • Robust Design: The LT1462CN8 is designed to be robust against overloads and can handle input and output without damage, ensuring long-term reliability.

Applications

  • High-accuracy data acquisition
  • Test and measurement equipment
  • Medical instrumentation
  • Audio equipment
  • Industrial process controls
  • Active filters
  • Buffer amplifiers

Package and Quality

The LT1462CN8 comes in an 8-pin PDIP (Plastic Dual In-line Package), which is a common package type for through-hole mounting, providing ease of integration into various circuit boards. Linear Technology ensures that each device meets high-quality standards, offering reliable performance for critical applications.

Conclusion

With its combination of precision, low noise, and robust design, the LT1462CN8 from Linear Technology stands out as an excellent choice for designers who require a high-quality operational amplifier. Whether for industrial, medical, or audio applications, the LT1462CN8 delivers consistent and reliable performance, making it a valuable component in any precision electronic system.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess