Overview of LT1469CDF4PBF
The LT1469CDF4PBF is a high-performance, dual operational amplifier (op-amp) produced by Linear Technology, now part of Analog Devices. This precision op-amp is designed for applications requiring low noise and high speed, making it an ideal choice for audio processing, test equipment, and active filters, among others.
Key Features
- High Speed: With a slew rate of 1000V/µs and a gain-bandwidth product of 90MHz, the LT1469CDF4PBF is capable of handling fast signals and high-frequency applications.
- Low Noise: The device boasts a low noise performance of 2.5nV/√Hz at 1kHz, ensuring signal integrity and minimal interference in sensitive applications.
- Precision: The op-amp provides excellent dc precision with a maximum input offset voltage of 750µV and an input offset voltage drift of 2µV/°C, which helps maintain accuracy over a range of operating conditions.
- Power Efficiency: It operates with a supply current of 6.5mA per amplifier, making it a power-efficient choice for battery-powered and portable devices.
Applications
The LT1469CDF4PBF is versatile and can be used in a variety of applications. Some common uses include:
- High-Quality Audio Equipment
- Active Filters
- Fast ADC/DAC Buffer
- Signal Conditioning
- Test and Measurement Equipment
Package and Quality
The device comes in a 16-lead DFN package, which is designed for a compact footprint and excellent thermal performance. The LT1469CDF4PBF also features over-temperature protection and is specified over the industrial temperature range of -40°C to 85°C, ensuring reliable operation in diverse environments.
Conclusion
The LT1469CDF4PBF from Linear Technology is a top-tier dual operational amplifier that combines speed, precision, and low-noise operation. Its robust feature set and compact packaging make it a prime choice for engineers and designers looking to enhance their systems with superior signal processing capabilities. Whether for audio fidelity, fast signal handling, or precise measurement, the LT1469CDF4PBF is a component that delivers performance and reliability.