EN
  • EN
  • DE

MD8155H/BC

Part No MD8155H/BC
Manufacturer Intel
Catalog OEM Parts (M - N)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1078379-MD8155H/BC
Categories OEM Parts(M-N)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MD8155H/BC CAD Model

Description

The MD8155H/BC, manufactured by Intel, is a Programmable Peripheral Interface (PPI) with RAM and Timer. The 'H' likely indicates a higher-speed version or variation, and '/BC' signifies a specific revision or screening level. Similar to the MD8155/B, it's designed to interface with Intel microprocessors, providing parallel I/O ports, RAM, and timer capabilities for diverse control and data storage applications.

Applications

  • Microprocessor-Based Control Systems: Used for I/O expansion and control in systems based on the Intel 8085 or similar microprocessors.
  • Industrial Automation Equipment: Employed in legacy industrial controllers for interfacing with sensors, actuators, and displays.
  • Data Logging and Acquisition Systems: Utilized for temporary data storage and interfacing with data acquisition hardware.
  • Embedded Systems: Suitable for embedded applications where programmable I/O, RAM, and timing functions are needed.

Features

  • Three Programmable I/O Ports: Configurable for input, output, or bidirectional data transfer.
  • 256 Bytes of Static RAM: Provides on-chip memory for data buffering and storage.
  • Programmable Timer: Used for generating time intervals, controlling external events, and implementing real-time functions.
  • Interrupt Generation: Can generate interrupts based on timer events or I/O port activity.
  • Multiplexed Address and Data Bus: Simplifies interfacing with microprocessors by sharing address and data lines.

Benefits

  • Flexible I/O Interface: The programmable I/O ports adapt to different interfacing requirements.
  • Integrated RAM and Timer: Reduces the need for external components, saving board space and cost.
  • Simplified System Design: Integration of multiple functions simplifies circuit design and lowers complexity.
  • Real-Time Control Capabilities: The programmable timer enables precise timing and control of external devices.

The Intel MD8155H/BC offers a comprehensive solution for interfacing microprocessors with external devices and managing data. Its combination of programmable I/O, RAM, and timer functions makes it suitable for a wide range of applications in industrial control, data acquisition, and embedded systems. The 'H' designation likely indicates improved performance or features compared to the standard MD8155, possibly including a higher clock speed or enhanced interrupt handling capabilities. This integrated approach simplifies system design, reduces component count, and lowers overall system cost. While more advanced peripherals are available, the MD8155H/BC remains a viable option for maintaining legacy systems and for applications where its capabilities are sufficient.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Lowest to $0.4340
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess