EN
  • EN
  • DE

LT1469CS8-2#PBF

Part No LT1469CS8-2#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 200MHZ 8SO / Op Amp Dual High Speed Amplifier ±18V Automotive 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type General
Number of Circuits 2
SR - Slew Rate 30 V/μs
GBP - Gain Bandwidth Product 200MHz
Current - Input Bias 10nA
Voltage - Input Offset 50μV
Operating Supply Current 4.1mA
Output Current per Channel 22mA
Dual Supply Voltage (±) ±2.5 V ~ 18 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 780495-LT1469CS8-2#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1469-2
Introduction Date August 25, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1469CS8-2#PBF CAD Model

Description

Product Overview: LT1469CS8-2#PBF

The LT1469CS8-2#PBF is a high-performance dual operational amplifier (op-amp) produced by Linear Technology, now part of Analog Devices. This precision component is designed to offer a perfect balance of speed and power efficiency, which makes it an ideal choice for a wide array of applications, including test equipment, telecommunications, and active filters.

Key Features

  • High Frequency Performance: The LT1469CS8-2#PBF boasts a high gain-bandwidth product of 90MHz and a slew rate of 45V/μs, which enables it to handle high-speed signals with ease.
  • Low Distortion: With a total harmonic distortion (THD) rating that is exceptionally low, this op-amp ensures signal integrity and is suitable for audio applications and other sensitive electronics.
  • Low Noise: The device offers an outstanding noise performance with a 9nV/√Hz input noise voltage, making it a great choice for applications where a clean signal is paramount.
  • Stable with Capacitive Loads: The LT1469CS8-2#PBF is designed to be stable when driving capacitive loads, which is critical for maintaining signal fidelity in complex circuits.
  • Power Efficiency: With a supply current of just 6.6mA per amplifier, this op-amp provides an excellent balance between power consumption and performance.

Applications

  • Active Filters
  • Test Equipment
  • Telecommunications
  • Data Acquisition Systems
  • Audio and Video Equipment

Product Specifications

The LT1469CS8-2#PBF comes in an 8-lead SOIC package and operates over a wide supply voltage range of ±2.5V to ±15V. Its dual configuration enables the design of compact and efficient circuits, while its robust design ensures reliable performance in demanding environments.

For designers and engineers looking for a dual op-amp that does not compromise on speed or power efficiency, the LT1469CS8-2#PBF from Linear Technology is an excellent option. It offers the performance needed for high-end applications, while its low power consumption makes it suitable for portable and battery-powered devices as well.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4336 $53.2032
28+ $3.6378 $101.8584
43+ $3.5241 $151.5363
59+ $3.4104 $201.2136
76+ $3.2968 $250.5568
102+ $2.9557 $301.4814
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess