EN
  • EN
  • DE

LT1635IN8#PBF

Part No LT1635IN8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 175KHZ RRO 8DIP / Op Amp Single Micropower Amplifier R-R O/P ±5V/14V 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 0.05 V/μs
GBP - Gain Bandwidth Product 175kHz
Current - Input Bias 2nA
Voltage - Input Offset 300μV
Operating Supply Current 135μA
Output Current per Channel 40mA
Dual Supply Voltage (±) 1.2 V ~ 10 V, ±0.6 V ~ 5 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780581-LT1635IN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1635
Introduction Date December 05, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1635IN8#PBF CAD Model

Description

LT1635IN8#PBF - Low Power Rail-to-Rail Input and Output Operational Amplifier

The LT1635IN8#PBF by Linear Technology is a versatile operational amplifier (op-amp) designed for applications requiring a wide input and output swing while maintaining low power consumption. This op-amp is capable of operating with a single supply range from 1.8V to 36V or dual supplies ranging from ±0.9V to ±18V. Its rail-to-rail input and output characteristics make it an excellent choice for battery-powered devices and other applications where power efficiency is critical.

With a typical quiescent current of only 20µA, the LT1635IN8#PBF is optimized for low-power systems without compromising on performance. The device offers a gain bandwidth product of 200kHz, which is suitable for various low-frequency applications such as sensor amplification, portable medical devices, and power supply control circuits.

The LT1635IN8#PBF features a CMOS input stage that provides a high input impedance and a low input bias current, making it ideal for interfacing with high-impedance sensors or for use in sample-and-hold circuits. The op-amp's output can swing to within millivolts of the supply rails, ensuring maximum dynamic range in single-supply operations. This makes the LT1635IN8#PBF highly adaptable to a broad range of applications and particularly useful in single-supply systems where headroom is limited.

Enclosed in an 8-pin PDIP (Plastic Dual In-line Package), the LT1635IN8#PBF is designed for easy integration into a wide variety of circuit designs. Its robust design includes features such as over-temperature protection and an input common-mode range that extends from the negative supply rail to within 1.2V of the positive supply, providing additional flexibility and reliability.

Whether you are designing a low-power sensor interface, a battery-operated device, or simply need a reliable op-amp with a wide input and output range, the LT1635IN8#PBF from Linear Technology is an excellent choice that combines performance with power efficiency in a compact form factor.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1896 $50.3608
56+ $1.7966 $100.6096
87+ $1.7405 $151.4235
119+ $1.6843 $200.4317
154+ $1.6282 $250.7428
206+ $1.4598 $300.7188
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess