EN
  • EN
  • DE

LT1487CN8

Part No LT1487CN8
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1029606-LT1487CN8
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1487CN8 CAD Model

Description

Product Overview: LT1487CN8

The LT1487CN8 is a robust, high-speed RS485/RS422 transceiver from Linear Technology, designed to operate in demanding industrial environments. This transceiver is capable of achieving data rates up to 10Mbps, making it suitable for advanced serial communication protocols that require high-speed data transfer.

Key Features

  • High Speed: With support for data rates up to 10Mbps, the LT1487CN8 is ideal for high-speed data communication in complex industrial systems.
  • Single 5V Supply: The device operates from a single 5V supply, simplifying power management in a wide range of applications.
  • Low Power Consumption: It features a low supply current, which makes it suitable for power-sensitive applications.
  • Thermal Shutdown Protection: The built-in thermal shutdown protection ensures that the device operates within safe temperature ranges, enhancing its reliability and longevity.
  • Failsafe Receiver: The receiver remains in a high impedance state when the bus is idle, shorted, or terminated but undriven, providing a failsafe feature that enhances communication reliability.

Applications

The LT1487CN8 is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Industrial control systems
  • Factory automation
  • Networking equipment
  • Telecommunications infrastructure

Package and Quality

The device comes in an 8-pin PDIP package, which is easy to integrate into a broad range of circuit designs. Linear Technology ensures high-quality manufacturing standards, resulting in a reliable and consistent performance for the LT1487CN8 transceiver.

Conclusion

In conclusion, the LT1487CN8 from Linear Technology is a high-performance RS485/RS422 transceiver that provides a blend of speed, power efficiency, and reliability. Its wide range of features makes it an excellent choice for designers looking to implement robust data communication in industrial and networking applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess