EN
  • EN
  • DE

LT1490ACMS8#PBF

Part No LT1490ACMS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 200KHZ RRO 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.07 V/μs
Gain Bandwidth Product (GBP) 200kHz
Current - Input Bias 1nA
Voltage - Input Offset 250μV
Operating Supply Current 50μA
Channel Output Current 25mA
Supply Voltage - Operating 2 V to 44 V, ±1 V to 22 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 020270-LT1490ACMS8#PBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1490ACMS8#PBF CAD Model

Description

LT1490ACMS8#PBF Dual Operational Amplifier

The LT1490ACMS8#PBF is a high-precision dual operational amplifier (op-amp) from Linear Technology, known for its exceptional performance in low-power applications. This device is designed to operate with a supply voltage range from 2.2V to 36V, making it versatile for both single and dual supply operations. With its low input bias current, low input offset voltage, and low noise characteristics, the LT1490ACMS8#PBF is ideal for high-accuracy analog signal processing tasks.

One of the standout features of this op-amp is its power efficiency. It boasts a very low quiescent current, which is typically 50µA per amplifier, contributing to its suitability in battery-powered devices and portable applications where power conservation is critical. Additionally, the LT1490ACMS8#PBF can operate at temperatures ranging from -40°C to 85°C, ensuring reliable performance in a wide range of environmental conditions.

The LT1490ACMS8#PBF is presented in an MSOP-8 package, which is compact and space-saving, making it an excellent choice for designs where board space is at a premium. The small footprint does not compromise the op-amp's functionality, which includes features such as rail-to-rail output swing and input common-mode range that includes ground. This allows for maximum dynamic range in low supply voltage applications.

With its low voltage noise of 500nV/√Hz and low offset voltage of 500µV, the LT1490ACMS8#PBF provides high-precision signal amplification, making it suitable for high-fidelity audio applications, sensor signal conditioning, and other precision analog circuits. The device also features input and output overload protection, which safeguards the op-amp against transient events and ensures long-term stability and reliability.

Linear Technology's commitment to quality means that the LT1490ACMS8#PBF is manufactured to the highest standards, with robust performance characteristics that designers can rely on for critical applications. Whether you're designing medical instruments, industrial control systems, or handheld consumer electronics, the LT1490ACMS8#PBF offers a perfect blend of power efficiency, precision, and compactness to meet your operational amplifier needs.

You May Also Be Interested in

Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6598 $53.2990
12+ $8.7465 $104.9580
18+ $8.4732 $152.5176
25+ $8.1998 $204.9950
32+ $7.9265 $253.6480
43+ $7.1065 $305.5795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,920 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess