EN
  • EN
  • DE

LT1493CS#TR

Part No LT1493CS#TR
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Supply and Demand Status Balance
Popularity Low
Win Source Part Number 719098-LT1493CS#TR
Manufacturer Homepage www.linear.com
Manufacturer Linear Technology
Reference case SOP16
Reference Date Code 0902+
Ultra Librarian 3D Model Ultra Librarian LT1493CS#TR CAD Model

Description

LT1493CS#TR - Precision Operational Amplifier

The LT1493CS#TR from Linear Technology is a high-quality, precision operational amplifier that offers a perfect blend of performance and reliability for a wide range of applications. This operational amplifier features a low offset voltage, low input bias currents, and high gain accuracy, making it an ideal choice for precision instrumentation, data acquisition systems, and filter circuits.

Key Features:

  • Low Offset Voltage: The LT1493CS#TR boasts a low input offset voltage, which minimizes errors in high-precision applications and ensures accurate signal amplification.
  • Low Noise: With its low noise characteristics, this op-amp is suitable for audio applications and other sensitive electronic circuits where noise can be a critical factor.
  • High Gain Bandwidth Product: The device offers a high gain bandwidth product, enabling it to maintain its gain over a wide frequency range, suitable for high-speed amplifiers and fast signal processing tasks.
  • Single Supply Operation: It is capable of operating from a single supply, simplifying the power supply design and making it compatible with a variety of systems.
  • Robust Output Drive Capability: The LT1493CS#TR can drive capacitive loads, which is beneficial for driving cables or large capacitive inputs without compromising performance.
  • Stable with Capacitive Loads: The operational amplifier is designed to be stable with capacitive loads, ensuring reliability and consistent performance in various applications.

Applications:

  • Test Equipment
  • Precision Instruments
  • Data Acquisition Systems
  • Active Filters
  • Buffer Amplifiers
  • Signal Conditioning

The LT1493CS#TR is available in a surface-mount package, which is suitable for automated assembly processes and space-constrained applications. Its extended temperature range also makes it adaptable for industrial environments. Choosing the LT1493CS#TR operational amplifier from Linear Technology means opting for a component that delivers consistent performance and precision for sophisticated electronic systems.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.3693 $73.1079
6+ $19.9954 $119.9724
9+ $19.3705 $174.3345
13+ $18.7457 $243.6941
16+ $18.1208 $289.9328
22+ $16.2462 $357.4164
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 858 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess