EN
  • EN
  • DE

LT1494IN8#PBF

Part No LT1494IN8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2.7KHZ RRO 8DIP / Op Amp Single Precision Amplifier R-R I/O ±18V/36V Automotive 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series Over-The-Top
Packaging Tube
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 0.001 V/μs
GBP - Gain Bandwidth Product 2.7kHz
Current - Input Bias 25pA
Voltage - Input Offset 200μV
Operating Supply Current 1.4μA
Output Current per Channel 1.5mA
Dual Supply Voltage (±) 2.2 V ~ 36 V, ±1.1 V ~ 18 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780508-LT1494IN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1494
Introduction Date February 02, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1494IN8#PBF CAD Model

Description

Product Overview: LT1494IN8#PBF

The LT1494IN8#PBF is a high-precision operational amplifier (op-amp) from Linear Technology, now part of Analog Devices, that offers a unique blend of features making it suitable for a wide range of applications. This device is designed to provide optimal performance in terms of power consumption, accuracy, and ease of use.

Key Features

  • Low Power Consumption: With a supply current of just 50µA per amplifier, the LT1494IN8#PBF is an excellent choice for battery-powered and portable applications where power efficiency is critical.
  • Input Offset Voltage: The device boasts an ultra-low input offset voltage, which enhances overall accuracy and stability in precision applications.
  • Wide Input Voltage Range: The input voltage range extends from the negative supply rail to the positive supply rail, allowing for single-supply operations and simplifying circuit design.
  • Output Swing: The op-amp provides rail-to-rail output swing, which maximizes the dynamic range in low supply voltage applications.
  • Low Noise: It features low noise performance, making it suitable for sensitive instrumentation and audio applications.

Applications

The LT1494IN8#PBF is versatile and can be used in a variety of applications, including:

  • Portable Medical Devices
  • Test Equipment
  • Sensor Amplifiers
  • Active Filters
  • Battery-Powered Instruments
  • Data Acquisition Systems

Package and Quality

The LT1494IN8#PBF comes in an 8-lead PDIP package, which is robust and easy to handle for manufacturing processes. The product adheres to high-quality standards, ensuring reliability and performance consistency.

Conclusion

With its combination of low power consumption, precision, and ease of use, the LT1494IN8#PBF from Linear Technology is an ideal solution for designers looking to optimize their analog circuitry in both portable and stationary applications. Its ability to operate effectively across a wide range of temperatures and supply voltages makes it a highly flexible component for numerous electronic designs.

You May Also Be Interested in

Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess