EN
  • EN
  • DE

LT1496IS#PBF

Part No LT1496IS#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2.7KHZ RRO 14SO / Op Amp Quad Precision Amplifier R-R I/O ±18V/36V Automotive 14-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series Over-The-Top
Packaging Tube
Amplifier Type General
Number of Circuits 4
Output Type Rail-to-Rail
SR - Slew Rate 0.001 V/μs
GBP - Gain Bandwidth Product 2.7kHz
Current - Input Bias 25pA
Voltage - Input Offset 200μV
Operating Supply Current 1.4μA
Output Current per Channel 1.5mA
Dual Supply Voltage (±) 2.2 V ~ 36 V, ±1.1 V ~ 18 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SO
Win Source Part Number 780511-LT1496IS#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1496
Introduction Date June 20, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1496IS#PBF CAD Model

Description

Product Overview: LT1496IS#PBF

The LT1496IS#PBF is a high-performance, dual operational amplifier (op-amp) manufactured by Linear Technology, which is renowned for its precision electronic components. This particular op-amp is designed to offer a perfect blend of speed and precision, making it an ideal choice for a wide range of applications including test equipment, instrumentation, and active filters.

Key Features

  • High Speed: The LT1496IS#PBF boasts a slew rate of 10V/µs, which allows it to handle rapid signal changes efficiently, making it suitable for high-speed applications.
  • Low Offset Voltage: With an input offset voltage of just 500µV, this op-amp ensures high accuracy in signal amplification and processing.
  • Low Noise: It exhibits a low noise density of 12nV/√Hz at 1kHz, which is critical for applications requiring clean and precise signal amplification.
  • Single Supply Operation: The LT1496IS#PBF can operate from a single supply ranging from 4V to 36V or dual supplies of ±2V to ±18V, offering flexibility in various circuit designs.
  • Output Current: Capable of delivering an output current of 30mA, this op-amp can drive heavier loads when necessary.
  • Robust Build: Housed in a sturdy 16-lead narrow SOIC package, it ensures reliable performance in a compact form factor.

Applications

The versatile nature of the LT1496IS#PBF makes it suitable for a multitude of applications. Its precision and speed are particularly beneficial in:

  • Active filters
  • Data acquisition systems
  • Instrumentation
  • Photodiode amplification
  • Test equipment
  • Signal conditioning circuits

Reliability and Performance

The LT1496IS#PBF is designed to meet the stringent requirements of professional electronic design. Linear Technology ensures that each component is rigorously tested to maintain quality and reliability. The robust package and the ability to perform in a wide range of temperatures (-40°C to 85°C) make it a reliable choice for both commercial and industrial applications.

Overall, the LT1496IS#PBF from Linear Technology stands out as a high-speed, precision operational amplifier that is engineered to enhance the performance and efficiency of your electronic designs.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.4359 $58.3077
7+ $15.9475 $111.6325
10+ $15.4491 $154.4910
14+ $14.9507 $209.3098
18+ $14.4524 $260.1432
24+ $12.9573 $310.9752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess