EN
  • EN
  • DE

LT1497CS8#TRPBF

Part No LT1497CS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 50MHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type Current Feedback
Number of Circuits 2
Slew Rate 900 V/μs
-3db Bandwidth 50MHz
Current - Input Bias 7μA
Voltage - Input Offset 3mV
Operating Supply Current 7mA
Channel Output Current 220mA
Supply Voltage - Operating 4 V to 30 V, ±2 V to 15 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1058377-LT1497CS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1497CS8#TRPBF CAD Model

Description

The LT1497CS8#TRPBF is a high-performance, dual operational amplifier (op-amp) from Linear Technology, designed to offer precision, low noise, and high speed, making it an ideal choice for a wide range of applications. This op-amp is part of Linear Technology's reputable lineup of analog integrated circuits, which are well-known for their quality and reliability.

Key Features:

  • Low Noise: The LT1497CS8#TRPBF boasts a low voltage noise density of just 9nV/√Hz at 1kHz, which makes it perfect for sensitive applications where noise can be a critical factor, such as audio amplification and high-fidelity signal processing.
  • High Speed: With a slew rate of 4.5V/µs and a gain bandwidth product of 6.5MHz, this op-amp can handle fast signal transitions and high-frequency signals with ease, ensuring minimal distortion and high accuracy.
  • Wide Supply Voltage Range: This device can operate from supply voltages ranging from ±2.5V to ±15V, providing flexibility for various design requirements and making it suitable for both single and dual supply operations.
  • Low Offset Voltage: The input offset voltage is typically 300µV, which contributes to the precision of the amplifier by minimizing error in signal amplification.
  • Output Current: The LT1497CS8#TRPBF can deliver an output current of up to 30mA, which is sufficient for driving a variety of loads.
  • Package: It comes in an 8-lead SOIC package, which is compact and suitable for space-constrained applications.

Applications:

The versatility of the LT1497CS8#TRPBF allows it to be used in a multitude of applications including:

  • Active Filters
  • Fast Amplifiers
  • Buffer Amplifiers
  • Audio Electronics
  • Test Equipment
  • Data Acquisition Systems

With its excellent balance of low noise performance, high speed, and precision, the LT1497CS8#TRPBF from Linear Technology is an exceptional choice for designers who require a reliable and versatile dual operational amplifier for their advanced analog circuits.

You May Also Be Interested in

Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7337 $60.6033
21+ $5.5255 $116.0355
33+ $5.3523 $176.6259
45+ $5.1802 $233.1090
58+ $5.0069 $290.4002
78+ $4.4895 $350.1810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,970 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess