EN
  • EN
  • DE

LT1506CR-3.3SYNC#TRPBF

Part No LT1506CR-3.3SYNC#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 4.5A D2PAK / Conv DC-DC 4V to 15V Synchronous Step Down Single-Out 3.3V 4.5A 8-Pin(7+Tab) DDPAK T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 4V
Voltage Input MAX 15V
Output Voltage 3.3V
Output Current 4.5A
Frequency - Switching 500kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 125°C (TJ)
Mounting SMD
Package TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Manufacturer Package D2PAK-7
Win Source Part Number 780521-LT1506CR-3.3SYNC#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT1506
Introduction Date December 02, 1998
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1506CR-3.3SYNC#TRPBF CAD Model

Description

Product Overview: LT1506CR-3.3SYNC#TRPBF

The LT1506CR-3.3SYNC#TRPBF is a high-performance, synchronous step-down switching regulator designed and manufactured by Linear Technology, a leader in the field of analog integrated circuits. This regulator is specifically engineered to deliver a fixed output voltage of 3.3V with exceptional efficiency and accuracy, making it an ideal solution for a wide range of applications including telecommunications, portable devices, and computer systems.

Key Features

  • High Efficiency: The LT1506CR-3.3SYNC#TRPBF features synchronous rectification, which significantly improves efficiency by reducing power losses associated with diode drop, especially beneficial at high current levels.
  • Adjustable Switching Frequency: Users can adjust the switching frequency from 100kHz to 200kHz, allowing for flexibility in optimizing performance for specific applications.
  • Low Dropout Operation: This regulator is capable of low dropout operation, ensuring consistent performance even when the input voltage is close to the output voltage.
  • Stable with Low ESR Capacitors: It is designed to be stable with ceramic and other low ESR output capacitors, providing improved transient response and reduced noise.
  • Internal Cycle-by-Cycle Current Limit: The device includes an internal current limit feature, providing protection against overcurrent conditions and enhancing overall system reliability.

Applications

  • Telecommunications Equipment
  • Portable Devices
  • Computer Systems and Peripherals
  • Distributed Power Systems
  • Industrial Power Supplies

Product Specifications

The LT1506CR-3.3SYNC#TRPBF operates with an input voltage range from 4.5V to 25V, making it versatile for various power supply configurations. Its fixed 3.3V output voltage is maintained with a tight regulation, ensuring reliable operation for sensitive electronic components. The package is designed for optimal thermal performance and is available in a 16-lead TSSOP package, which is suitable for space-constrained applications.

With its robust feature set and Linear Technology's commitment to quality, the LT1506CR-3.3SYNC#TRPBF is a trusted choice for engineers looking to implement a high-efficiency, low-voltage power solution.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess