EN
  • EN
  • DE

LT1506CR#TRPBF

Part No LT1506CR#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 4.5A D2PAK / Conv DC-DC 4V to 15V Synchronous Step Down Single-Out 4.5A 8-Pin(7+Tab) DDPAK T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4V
Voltage Input MAX 15V
Output Voltage 2.42V
Output Voltage MAX 13.95V
Output Current 4.5A
Frequency - Switching 500kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 125°C (TJ)
Mounting SMD
Package TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Manufacturer Package D2PAK-7
Win Source Part Number 780520-LT1506CR#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1506
Introduction Date December 02, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1506CR#TRPBF CAD Model

Description

Product Overview: LT1506CR#TRPBF

The LT1506CR#TRPBF is a high-performance, step-down switching regulator designed by Linear Technology, a brand synonymous with precision and reliability in the field of power management integrated circuits. This particular product is a testament to Linear Technology's commitment to providing innovative solutions that address the needs of complex and power-sensitive applications.

Key Features

  • Wide Input Range: The LT1506CR#TRPBF operates over a broad input voltage range, making it suitable for a variety of supply sources, from single-cell batteries to fixed high-voltage rails.
  • High Efficiency: With its efficient design, this regulator can achieve high conversion efficiency, which is crucial for battery-powered devices and applications where power conservation is a priority.
  • Adjustable Output Voltage: Users can set the output voltage to their desired level, providing flexibility and customization for specific design requirements.
  • Low Dropout Operation: The regulator is designed to maintain regulation even under low dropout conditions, ensuring consistent performance and reliability.
  • Thermal Protection: Built-in thermal protection safeguards the device from potential damage caused by overheating, enhancing its longevity and durability.
  • Compact Package: The LT1506CR#TRPBF comes in a small footprint, which is ideal for space-constrained applications.

Applications

The versatility of the LT1506CR#TRPBF makes it an excellent choice for a wide array of applications, including but not limited to:

  • Portable electronic devices
  • Automotive power systems
  • Industrial power supplies
  • Telecommunications equipment
  • Medical devices

Quality and Reliability

Linear Technology is known for its rigorous testing and quality control processes, ensuring that each LT1506CR#TRPBF switching regulator meets the highest standards of performance and reliability. Whether used in a commercial product or a high-end industrial system, this regulator is engineered to deliver consistent results in the most demanding environments.

Conclusion

In summary, the LT1506CR#TRPBF from Linear Technology is a versatile and efficient step-down switching regulator that offers a wide input range, adjustable output voltage, and robust protection features. Its compact size and high efficiency make it an ideal choice for designers looking to optimize power management in their applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess