EN
  • EN
  • DE

LT1506IR-3.3SYNC#PBF

Part No LT1506IR-3.3SYNC#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 4.5A D2PAK / Conv DC-DC 4V to 15V Synchronous Step Down Single-Out 3.3V 4.5A 8-Pin(7+Tab) DDPAK Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 4V
Voltage Input MAX 15V
Output Voltage 3.3V
Output Current 4.5A
Frequency - Switching 500kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Manufacturer Package D2PAK-7
Win Source Part Number 780522-LT1506IR-3.3SYNC#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT1506
Introduction Date December 02, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1506IR-3.3SYNC#PBF CAD Model

Description

The LT1506IR-3.3SYNC#PBF is a high-performance, synchronous step-down switching regulator from Linear Technology, designed to deliver a fixed output voltage of 3.3V. This regulator is part of a family of monolithic buck converters that integrate all the essential functions required for a compact and efficient power management solution.

Key Features

  • High Efficiency: The synchronous rectification design ensures high efficiency, which is critical for reducing heat dissipation and improving system reliability.
  • Fixed 3.3V Output: This regulator provides a stable 3.3V output, making it suitable for a wide range of applications that require a regulated 3.3V power supply.
  • Wide Input Voltage Range: It can operate with an input voltage range from 4.5V to 60V, accommodating various power sources and fluctuating input conditions.
  • Adjustable Switching Frequency: Users can set the switching frequency from 100kHz to 200kHz through an external resistor, allowing for flexibility in balancing efficiency and component size.
  • Low Dropout Operation: The LT1506IR-3.3SYNC#PBF's low dropout capability ensures continued operation even as the input voltage approaches the output voltage, which is critical for battery-operated devices.

Applications

This regulator is ideal for a variety of applications in the industrial, automotive, and telecommunications sectors. It can be used in battery-powered devices, portable instruments, and any other systems that require a high-efficiency, low-voltage power supply.

Protection Features

  • Overcurrent Protection: The device features cycle-by-cycle overcurrent protection, safeguarding the regulator and the load from damage due to excessive current.
  • Thermal Shutdown: An internal thermal shutdown mechanism protects the device from overheating, ensuring safe operation under high power conditions or ambient temperatures.

Package and Quality

The LT1506IR-3.3SYNC#PBF comes in a robust package designed for optimal thermal performance and space-saving on the PCB. Linear Technology ensures high-quality standards, making this regulator a reliable choice for critical applications where consistent performance is a necessity.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess