Product Overview: LT1506IS8-3.3#TRPBF
The LT1506IS8-3.3#TRPBF is a high-performance, step-down switching regulator from Linear Technology, designed to deliver a fixed output voltage of 3.3V. This component is part of Linear Technology's LT1506 series, known for its efficiency and reliability in power management applications. The device comes in a compact SO-8 package, making it suitable for space-constrained applications.
Key Features
- Output Voltage: Fixed 3.3V output voltage with high accuracy.
- Current Output: Capable of delivering up to 3A of continuous output current.
- Efficiency: High-efficiency operation with up to 90% efficiency, reducing heat and power loss.
- Operating Frequency: A switching frequency of 500kHz allows for smaller external components and faster transient response.
- Thermal Performance: Enhanced thermal performance with over-temperature protection.
- Protection Features: Includes over-current protection and a shutdown feature to safeguard the device and the system.
- Package: Offered in a thermally efficient SO-8 package, ideal for compact designs.
Applications
The LT1506IS8-3.3#TRPBF is suitable for a wide range of applications, including but not limited to:
- Telecommunications equipment
- Portable devices
- Computer peripherals
- Industrial systems
- DC-DC conversion modules
Quality and Reliability
Linear Technology ensures that the LT1506IS8-3.3#TRPBF meets the highest standards of quality and reliability. The device is designed to perform in demanding environments and comes with a manufacturer's warranty. Users can trust this regulator to provide consistent power management with minimal risk of failure.
Environmental Compliance
The LT1506IS8-3.3#TRPBF is compliant with RoHS (Restriction of Hazardous Substances) directives, making it an environmentally friendly choice for manufacturers looking to create green products. It is also lead-free, further contributing to its eco-friendly profile.