EN
  • EN
  • DE

74LVC1G58GW

Part No 74LVC1G58GW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Low-power configurable multiple function gate
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1132835-74LVC1G58GW
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC1G58GW CAD Model

Description

Product Overview: 74LVC1G58GW from NXP

The 74LVC1G58GW is a versatile, high-performance configurable multiple-function logic gate produced by NXP Semiconductors. This advanced device is part of the 74LVC family, which is renowned for its low-voltage operation and high-speed interface technology. It is designed for a wide range of applications, from consumer electronics to complex industrial systems, providing designers with a flexible logic solution that can be adapted to various functions based on the system's needs.

The 74LVC1G58GW operates with a supply voltage range of 1.65V to 5.5V, making it compatible with a variety of logic levels and suitable for interfacing with both 3.3V and 5V systems. This feature ensures that the device can be used in mixed-voltage environments, which is crucial for modern electronic designs that require low power consumption without sacrificing performance.

This configurable logic device offers the functionality of multiple common logic gates including AND, OR, NAND, NOR, XOR, XNOR, inverter, and buffer. It achieves this versatility through its three inputs (A, B, and C) and one output (Y). The function of the device is determined by the logic levels applied to the configuration inputs (S0 and S1), which allows for on-the-fly reconfiguration in dynamic applications.

The 74LVC1G58GW comes in a compact, surface-mount SOT363 package, which is ideal for space-constrained applications. Its small footprint does not compromise its performance; the device boasts high noise immunity and low power dissipation. Additionally, the 5-pin package is designed to minimize signal distortion, ensuring reliable operation even in environments with high switching speeds.

Ensuring robust performance, the 74LVC1G58GW features Schmitt-trigger action at all inputs, which makes the circuit tolerant to slower input rise and fall times. This characteristic is particularly beneficial in applications where signal integrity may be compromised by long cables or noisy conditions.

In summary, the 74LVC1G58GW from NXP is a highly adaptable logic gate that offers designers the simplicity of a single component for multiple logic functions, combined with the operational efficiency of low-voltage, high-speed technology. Its compact design and flexible configuration make it an excellent choice for a vast array of electronic applications.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
Samsung
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $4.3657
Analog Devices Inc.
Lowest to $1.9566
IDT, Integrated Device Technology Inc
Need more? Email Us
Samsung
Lowest to $6.5223
Torex Semiconductor Ltd
Need more? Email Us
Xilinx Inc.
Lowest to $3.2617

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
515+ $0.0971 $50.0065
1,255+ $0.0797 $100.0235
1,945+ $0.0772 $150.1540
2,680+ $0.0747 $200.1960
3,465+ $0.0722 $250.1730
4,640+ $0.0647 $300.2080
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 107,000 pieces
MOQ: 515 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess