The TPS62811MWRWYR is a highly efficient, synchronous step-down converter brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This compact and versatile power management integrated circuit (IC) is designed to meet the stringent power requirements of modern portable and battery-powered applications.
Key Features:
- High Efficiency: The TPS62811MWRWYR boasts an impressive efficiency rate, which helps in prolonging battery life by minimizing power loss during conversion.
- Adjustable Output Voltage: This device offers a flexible output voltage range, which can be fine-tuned to match the specific needs of your application, ensuring optimal performance of the powered device.
- Low Quiescent Current: It is designed with a low quiescent current that significantly reduces the standby power consumption, making it ideal for battery-powered devices that require long operational periods.
- Small Form Factor: The compact size of the TPS62811MWRWYR makes it an excellent choice for space-constrained applications, without compromising on power efficiency or functionality.
- Thermal Shutdown Protection: This IC incorporates thermal shutdown protection to safeguard against overheating, thereby enhancing the reliability and longevity of both the converter and the end application.
Applications:
The TPS62811MWRWYR is suitable for a wide range of applications, including but not limited to:
- Portable and battery-powered equipment
- Wireless power tools
- Wearable technology
- Smartphones and tablets
- Internet of Things (IoT) devices
Technical Specifications:
- Input Voltage Range: 2.4V to 5.5V
- Output Voltage Range: Adjustable
- Switching Frequency: Up to 2.5MHz
- Package: WQFN-16
With its combination of high efficiency, adjustable output, and compact design, the TPS62811MWRWYR from Texas Instruments is a powerful solution for designers looking to optimize their power management systems in a variety of electronic devices.