EN
  • EN
  • DE

LT1506IS8#PBF

Part No LT1506IS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 4.5A 8SOIC / Conv DC-DC 4V to 15V Synchronous Step Down Single-Out 4.5A 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4V
Voltage Input MAX 15V
Output Voltage 2.42V
Output Voltage MAX 13.95V
Output Current 4.5A
Frequency - Switching 500kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 780523-LT1506IS8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1506
Introduction Date December 02, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1506IS8#PBF CAD Model

Description

The LT1506IS8#PBF is a high-performance step-down switching regulator designed and manufactured by Linear Technology, now part of Analog Devices. This regulator is known for its high efficiency, robust operation, and compact size, making it an ideal choice for a wide range of power supply applications.

Key Features

  • Output Voltage: The LT1506IS8#PBF is capable of delivering an adjustable output voltage, which can be set from 1.25V to as high as 30V, ensuring versatility across various applications.
  • Output Current: It can provide up to 4.5A of continuous output current, making it suitable for high-power applications.
  • High Efficiency: With an efficiency rating of up to 90%, this switching regulator minimizes power loss and heat generation, thereby extending the life of the product.
  • Switching Frequency: The device operates at a switching frequency of 500kHz, allowing the use of small, low-cost inductors and capacitors, resulting in a compact power supply design.
  • Protection Features: It includes built-in features such as overcurrent protection, thermal shutdown, and a soft-start capability to ensure safe and reliable operation under various conditions.

Applications

The LT1506IS8#PBF is widely used in applications requiring efficient power conversion, including but not limited to:

  • Telecommunications equipment
  • Portable devices
  • Industrial systems
  • Automotive electronics
  • Computer peripherals

Package Information

The regulator is offered in an 8-lead SOIC package, denoted by the suffix 'IS8' in the part number. The package is designed for surface mount technology, providing a space-saving solution for PCB designs. The '#PBF' indicates that the product is lead-free and RoHS compliant, addressing environmental concerns and regulatory requirements.

Conclusion

Overall, the LT1506IS8#PBF from Linear Technology stands out as a reliable and versatile component for designers looking to implement an efficient power supply in their electronic systems. Its combination of performance, protection features, and compact packaging make it a go-to solution for a multitude of power management challenges.

You May Also Be Interested in

Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2072 $52.0720
24+ $4.2726 $102.5424
37+ $4.1391 $153.1467
50+ $4.0056 $200.2800
65+ $3.8720 $251.6800
87+ $3.4715 $302.0205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess