EN
  • EN
  • DE

LT1507CN8-3.3#PBF

Part No LT1507CN8-3.3#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 1.5A 8DIP / Conv DC-DC 4V to 15V Synchronous Step Down Single-Out 3.3V 1.5A 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 4V
Voltage Input MAX 16V
Output Voltage 3.3V
Output Current 1.5A
Frequency - Switching 500kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780524-LT1507CN8-3.3#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1507
Introduction Date September 18, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1507CN8-3.3#PBF CAD Model

Description

LT1507CN8-3.3#PBF - Linear Technology Voltage Regulator

The LT1507CN8-3.3#PBF is a high-performance, step-down switching voltage regulator designed by Linear Technology, a brand renowned for its precision and reliability in power management solutions. This particular component is engineered to provide a fixed output voltage of 3.3V, which is a common requirement in many digital and mixed-signal applications.

Key Features:

  • Fixed Output Voltage: This voltage regulator delivers a stable 3.3V output, which is essential for maintaining the performance of sensitive electronic circuits.
  • High Efficiency: The LT1507CN8-3.3#PBF is designed for efficiency, minimizing power loss and heat generation, thereby extending the life of the product it powers.
  • Wide Input Voltage Range: It can accept an input voltage range that makes it versatile for various applications, accommodating fluctuating power supplies while still providing a consistent output.
  • Robust Thermal Performance: The package is designed to handle thermal stress effectively, ensuring reliable operation even under high-power conditions or in temperature-sensitive environments.
  • Protection Features: The device includes built-in features such as over-current protection and thermal shutdown to prevent damage from abnormal operating conditions.

Applications:

The LT1507CN8-3.3#PBF is suitable for a wide range of applications, including but not limited to:

  • Portable Devices
  • Embedded Systems
  • Networking Equipment
  • Industrial Controls
  • Telecommunications Infrastructure

Product Specifications:

This voltage regulator is housed in an 8-lead PDIP package, making it easy to integrate into various circuit designs. Its part number reflects the package type (N8) and the fixed output voltage (3.3V), along with the lead (Pb) free designation (#PBF), indicating compliance with RoHS standards.

In summary, the LT1507CN8-3.3#PBF from Linear Technology is a reliable and efficient solution for applications requiring a fixed 3.3V power supply. Its robust design and built-in protection features make it an excellent choice for designers looking for a dependable voltage regulator.

You May Also Be Interested in

dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5669 $53.5035
35+ $2.9267 $102.4345
53+ $2.8352 $150.2656
73+ $2.7438 $200.2974
95+ $2.6523 $251.9685
127+ $2.3779 $301.9933
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess